Manufacturer: E2V
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222991-5962-8606302
Operating Supply Voltage: 5 V
Interface: Parallel
Number of Pins: 32
Categories: Custom Parts
Case / Package: LCC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1222991-5962-8606302YA |
| Product Name | Custom Parts - Custom Parts (0 - A) - 5962-8606302YA |