Teledyne e2v Semiconductors OEM Parts - OEM Parts (0 - 9) - 5962-8506403MQA 5962-8506403MQA

Description
Manufacturer: E2V Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032690-5962-8506403 MQA Mounting: SMD (SMT) Number of Pins: 40 Categories: OEM Parts(0-9) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Schedule B: 8542310000, 8542310000
Request a Quote
Description
Manufacturer: E2V Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032690-5962-8506403 MQA Mounting: SMD (SMT) Number of Pins: 40 Categories: OEM Parts(0-9) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Schedule B: 8542310000, 8542310000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 5962-8506403MQA - 1032690-5962-8506403MQA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 5962-8506403MQA
1032690-5962-8506403MQA
OEM Parts - OEM Parts (0 - 9) - 5962-8506403MQA 1032690-5962-8506403MQA
Manufacturer: E2V Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032690-5962-8506403 MQA Mounting: SMD (SMT) Number of Pins: 40 Categories: OEM Parts(0-9) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Schedule B: 8542310000, 8542310000

Manufacturer: E2V
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032690-5962-8506403MQA
Mounting: SMD (SMT)
Number of Pins: 40
Categories: OEM Parts(0-9)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8542310000, 8542310000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1032690-5962-8506403MQA
Product Name OEM Parts - OEM Parts (0 - 9) - 5962-8506403MQA
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

 - 8909008441XUMA1 - Rochester Electronics
Infineon Technologies AG
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details