Teledyne Coax Switches RF Coaxial Switch CCS-19N740

Description
The CCS-19/CS-19 is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. Each position has an individual actuator mechanism allowing random position selection. This also minimizes switching time.
Request a Quote
Description
The CCS-19/CS-19 is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. Each position has an individual actuator mechanism allowing random position selection. This also minimizes switching time.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - CCS-19N740 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
CCS-19N740
RF Coaxial Switch CCS-19N740
The CCS-19/CS-19 is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. Each position has an individual actuator mechanism allowing random position selection. This also minimizes switching time.

The CCS-19/CS-19 is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. Each position has an individual actuator mechanism allowing random position selection. This also minimizes switching time.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number CCS-19N740
Product Name RF Coaxial Switch
Package Type Connectorized
Connector Type N
Frequency Range 2000 MHz
Insertion Loss 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω - M3SWA2-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
2 suppliers
RF Coaxial Switches - NMS2KT - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details