The E1ZM10 12-240V AC/DC is a multifunction time delay relay with a 17.5 mm width, designed for DIN-rail mounting. It offers seven timing functions and operates from a 12 to 240 V AC/DC supply with a 10% tolerance on the lower limit. The output is a single potential-free changeover contact rated for 2000 VA at 250 V AC with an 8 A switching capacity, and is fused at 8 A. The device has a rated consumption of 4 VA, an operating temperature range of -25 to +55°C, and meets IEC 60664-1 for overvoltage category III and a 4 kV rated surge voltage. Basic accuracy is ±1% of the maximum scale value, with a mechanical life of 20 x 10⁶ operations and an electrical life of 2 x 10⁵ operations. It features a IP40 degree of protection, Class A interference immunity, and a reset time of 100 ms.
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | E1ZM10 12-240V AC/DC |
| Product Name | Time Delay Relays |
| Approvals | RoHS |