Polycom Media Cart Cart with single universal display mount Big case with 19" opening Curved base with ventilation system Durable 5" Casters with (2) and without brake (2) Perforated case for ventilation Three 19" interior shelves 3U apart toaccommodate DVD/VCRs Tilting and sliding in front door with lock, IRtransparent for equipment control without opening Rear door with screw retainer with a handle whichalso serves as a cable storage spot while moving Vertical mounting options A standard 19-inch rack will allow your rack-mountablecodec and other equipment to be securely mounted, orjust set the equipment on one of the three interiorshelves. Users have the ability to install single screensup to 37" 60" or dual 37" 42" screens on theincluded universal mounts. Large casters and convenient handle will allow yourPolycom Media Cart to become a powerful mobilevideo system that can easily be moved from room toroom. This product is also known as: 2583-26914-001
| Tele-Communication, Inc. | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Name | Polycom Media Cart Cart with single universal display mount |