Polycom HDX 8000-720 HD Visual Communication Solution - 720p Manage, schedule, and provision the Polycom HDX 8000 series with the Polycom CMA solution Standards-based presence capabilities when used with the Polycom CMA solution allow for one-click dialing to other endpoints, from desktop video applications to immersive telepresence rooms Polycom StereoSurround technology, using 22kHz audio, delivers crisp, natural voice clarity even when multiple parties are speaking Make quality video calls across your network or over the public internet with Polycom's Lost Packet Recovery (Polycom LPR) technology Share content with remote sites in unique ways, including sharing PC data and information from other video sources Turn-key solutions available with the Polycom HDX Media Center Advanced high definition video technology, offers smooth, natural motion and sharp clear images for outstanding video in 4CIF and 780p The clarity of Polycom HDX 8000 series systems enables users to interact over video freelyand naturally, and with the HDX 8000 series systems' embedded multipoint and contentsharingcapabi
lities, remote team members can quickly and easily be brought together tocollaborate on projects visually in this superior telepresence solution.Designed to high-definition broadcast standards, Polycom HDX 8000 series systemssolutions utilize Polycom HD Voice technology to convey distortion-free voices and sounds,while Polycom StereoSurround audio technology separates room sounds into left and rightchannels, giving an immediate sense of the physical location of opposite-end participants. For media-rich group presentations, Polycom HDX 8000 series systems enable usersto display rich-media content and data easily, enhancing collaboration and audienceparticipatio
n. And utilizing Polycom HDX 8000 series systems in tandem with Polycom'sunique People On Content collaboration technology allows presenters to insert their videoimages into projected content to explain key elements more clearly.Polycom HDX 8000 series systems are a key element of the total Polycom visualcommunication solution, which includes seamless integration with the Polycom RMX 2000or RMX 4000 conference platforms, Polycom Converged Management Application seriesfor management and scheduling, or the Polycom SoundStation IP 7000 conference phonefor an integrated voice and video experience. This product is also known as: 7200-23150-001
Polycom HDX 8000-720 HD Visual Communication Solution - 720p Manage, schedule, and provision the Polycom HDX 8000 series with the Polycom CMA solution Standards-based presence capabilities when used with the Polycom CMA solution allow for one-click dialing to other endpoints, from desktop video applications to immersive telepresence rooms Polycom StereoSurround technology, using 22kHz audio, delivers crisp, natural voice clarity even when multiple parties are speaking Make quality video calls across your network or over the public internet with Polycom's Lost Packet Recovery (Polycom LPR) technology Share content with remote sites in unique ways, including sharing PC data and information from other video sources Turn-key solutions available with the Polycom HDX Media Center Advanced high definition video technology, offers smooth, natural motion and sharp clear images for outstanding video in 4CIF and 780p The clarity of Polycom HDX 8000 series systems enables users to interact over video freelyand naturally, and with the HDX 8000 series systems' embedded multipoint and contentsharingcapabilities, remote team members can quickly and easily be brought together tocollaborate on projects visually in this superior telepresence solution.Designed to high-definition broadcast standards, Polycom HDX 8000 series systemssolutions utilize Polycom HD Voice technology to convey distortion-free voices and sounds,while Polycom StereoSurround audio technology separates room sounds into left and rightchannels, giving an immediate sense of the physical location of opposite-end participants. For media-rich group presentations, Polycom HDX 8000 series systems enable usersto display rich-media content and data easily, enhancing collaboration and audienceparticipation. And utilizing Polycom HDX 8000 series systems in tandem with Polycom'sunique People On Content collaboration technology allows presenters to insert their videoimages into projected content to explain key elements more clearly.Polycom HDX 8000 series systems are a key element of the total Polycom visualcommunication solution, which includes seamless integration with the Polycom RMX 2000or RMX 4000 conference platforms, Polycom Converged Management Application seriesfor management and scheduling, or the Polycom SoundStation IP 7000 conference phonefor an integrated voice and video experience. This product is also known as: 7200-23150-001