Plantronics CS50USB VoIP Wireless Headset Solution All-day freedom- talk up to 8 hours without recharging Based on our best-selling CS-50 Wireless Headset Clear, private and completely secure conversations with digital 900 MHz technology Comdial, Cisco, Main Sequence, Pingtel, Shoretel, Skype, Vonage Connects to most single or multi-line phones Fully recharge the headset in less than three hours. 80% recharged in 1.5 hours Lightweight only 1.5 oz Instant USB connectivity for easy compatibility and quick setup Integrated busy light Noise cancelling microphone for clear conversations in any environment One year manufacturer warranty Quickly mute the microphone with the touch of a button Receive and transmit volume control Remote ring detection and one-touch call answer/end with PerSono Call software Wireless freedom up to 200 feet away Important Note: The following functions cannot be performed remotely with the Plantronics Plantronics CS50USB VoIP Wireless Headset Solution: transfer calls, switch lines, dial out, put call on hold. You can perform all of these functions while using the Plantronics Plantronics CS50USB VoIP Wireless Headset Solution but you must do so by pressing the appropriate buttons on your telephone when back at your desk. IMPORTANT: The Plantronics Plantronics CS50USB VoIP Wireless Headset Solution is NOT compatible with cordless telephones. Please see the Plantronics CS55H Home Edition for cordless telephones. Documents and Downloads CS50USB Datasheet CS50USB User Guide The Plantronics CS50-USB Wireless Office Headset System brings the ultimate in mobility and sound quality for handsfree conversations to your phone. Uses DECT Technology (Digital Enhanced Cordless Telecommunications.) DECT uses time division multiple access (TDMA) to transmit radio signals to phones. DECT is designed especially for a smaller area with a large number of users, such as in cities and corporate complexes. Totally wireless, the CS50-USB gives you eight hours of talk time and the wireless convenience to roam up to 200 feet with secure conversations. The Headset continuously charges in the cradle, and taking or ending a call is as simple as pressing a button with the optional Plantronics HL10 Lifter. Compatible with typical corded office or PBX-based phones, the CS50-USB headset can be worn on either ear or over-the-head for maximum, long wearing comfort. Optional behind-the-neck kit available also. This product is also known as: cs50, usb, computer, wireless, vonage, VoIP, Skype Wireless, 67000-01, 67000-02 Parts and Accessories Plantronics 43937-01 Foam Ear Cushion for Uniband for CS50 CS55 CS50USB, DuoSet Headsets More Info | 4.95 | Add to cart Plantronics 64402-14 Headset Spare CS50 CS50USB More Info | 199 | Add to cart Plantronics 64775-01 Earloops M3000 More Info | 3.95 | Add to cart Plantronics 64399-01 Replacement Battery for CS50 CS55 CS50USB AWH55 CS351N CS361 CS361N More Info | 39.95 | Add to cart Plantronics 67063-01 Leatherette Ear Cushion - CS50 More Info | 4.95 | Add to cart Plantronics 64397-01 Neckband for CS50 CS55 CS50USB More Info | 19.95 | Add to cart Plantronics 64394-11 Ear Loops for CS50 CS50USB CS55 More Info | 4.95 | Add to cart Plantronics 66735-01 Uniband Headband - CS50 More Info | 19.95 | Add to cart Plantronics 64396-11 Tripod Adapter CS50 CS55 AWH55 More Info | 2.95 | Add to cart Plantronics 65700-01 Earmuff for CS50 CS55 AWH55 More Info | 4.95 | Add to cart Plantronics 64395-11 Tripod Headband for CS50 CS55 CS50USB More Info | 20 | Add to cart Plantronics 64398-01 Neckband Adapters (Left, Right) CS50 CS55 AWH55 More Info | 1.95 | Add to cart Plantronics 64400-01 Battery Door CS50 CS55 AWH55 More Info | 4.95 | Add to cart
Plantronics CS50USB VoIP Wireless Headset Solution All-day freedom- talk up to 8 hours without recharging Based on our best-selling CS-50 Wireless Headset Clear, private and completely secure conversations with digital 900 MHz technology Comdial, Cisco, Main Sequence, Pingtel, Shoretel, Skype, Vonage Connects to most single or multi-line phones Fully recharge the headset in less than three hours. 80% recharged in 1.5 hours Lightweight only 1.5 oz Instant USB connectivity for easy compatibility and quick setup Integrated busy light Noise cancelling microphone for clear conversations in any environment One year manufacturer warranty Quickly mute the microphone with the touch of a button Receive and transmit volume control Remote ring detection and one-touch call answer/end with PerSono Call software Wireless freedom up to 200 feet away Important Note: The following functions cannot be performed remotely with the Plantronics Plantronics CS50USB VoIP Wireless Headset Solution: transfer calls, switch lines, dial out, put call on hold. You can perform all of these functions while using the Plantronics Plantronics CS50USB VoIP Wireless Headset Solution but you must do so by pressing the appropriate buttons on your telephone when back at your desk. IMPORTANT: The Plantronics Plantronics CS50USB VoIP Wireless Headset Solution is NOT compatible with cordless telephones. Please see the Plantronics CS55H Home Edition for cordless telephones. Documents and Downloads CS50USB Datasheet CS50USB User Guide The Plantronics CS50-USB Wireless Office Headset System brings the ultimate in mobility and sound quality for handsfree conversations to your phone. Uses DECT Technology (Digital Enhanced Cordless Telecommunications.) DECT uses time division multiple access (TDMA) to transmit radio signals to phones. DECT is designed especially for a smaller area with a large number of users, such as in cities and corporate complexes. Totally wireless, the CS50-USB gives you eight hours of talk time and the wireless convenience to roam up to 200 feet with secure conversations. The Headset continuously charges in the cradle, and taking or ending a call is as simple as pressing a button with the optional Plantronics HL10 Lifter. Compatible with typical corded office or PBX-based phones, the CS50-USB headset can be worn on either ear or over-the-head for maximum, long wearing comfort. Optional behind-the-neck kit available also. This product is also known as: cs50, usb, computer, wireless, vonage, VoIP, Skype Wireless, 67000-01, 67000-02 Parts and Accessories Plantronics 43937-01 Foam Ear Cushion for Uniband for CS50 CS55 CS50USB, DuoSet Headsets More Info | 4.95 | Add to cart Plantronics 64402-14 Headset Spare CS50 CS50USB More Info | 199 | Add to cart Plantronics 64775-01 Earloops M3000 More Info | 3.95 | Add to cart Plantronics 64399-01 Replacement Battery for CS50 CS55 CS50USB AWH55 CS351N CS361 CS361N More Info | 39.95 | Add to cart Plantronics 67063-01 Leatherette Ear Cushion - CS50 More Info | 4.95 | Add to cart Plantronics 64397-01 Neckband for CS50 CS55 CS50USB More Info | 19.95 | Add to cart Plantronics 64394-11 Ear Loops for CS50 CS50USB CS55 More Info | 4.95 | Add to cart Plantronics 66735-01 Uniband Headband - CS50 More Info | 19.95 | Add to cart Plantronics 64396-11 Tripod Adapter CS50 CS55 AWH55 More Info | 2.95 | Add to cart Plantronics 65700-01 Earmuff for CS50 CS55 AWH55 More Info | 4.95 | Add to cart Plantronics 64395-11 Tripod Headband for CS50 CS55 CS50USB More Info | 20 | Add to cart Plantronics 64398-01 Neckband Adapters (Left, Right) CS50 CS55 AWH55 More Info | 1.95 | Add to cart Plantronics 64400-01 Battery Door CS50 CS55 AWH55 More Info | 4.95 | Add to cart