Lifesize Transit Server Simple to use, enterprise-class firewall and NAT traversal High performance and scalable - 20 simultaneous calls up to 1Mbps Plug and play appliance solution with pre-installed software Maintain all video communication features Works with virtually any SIP client and any firewall/NAT device UDP and TCP support Clustering support available URI addressing with DNS resolution Numeric, alphanumeric or alpha names (ex. videocall@company.co
m) Documents and Downloads LifeSize Transit Data Sheet LifeSize Transit is a complete firewall and NAT traversal solution that enables people to make video calls within and across enterprises and organizations by securely traversing firewalls. The result is secure, simple to use video communications. With the advent of IP communications, connecting to customers, suppliers, partners and colleagues around the globe became easier and more cost effective. Conducting video calls by passing through a network firewall meant opening and closing communication ports, leaving networks vulnerable to possible attacks. With LifeSize Transit, experience better communications without compromising on security. LifeSize offers an enterprise-class firewall / NAT traversal solution that will be seamless to end users and simple to set up and manage. LifeSize Transit creates a secure path through a firewall without compromising IP security. To support more security-conscious environments, LifeSize Transit also allows users to enable TCP communications instead of UDP, and, in a future release will support HTTP communications. This feature allows users to close down selected open port types to gain maximum flexibility and security in their traversal implementation. LifeSize firewall traversal technology makes it easy for LifeSize Room to communicate across a firewall to another LifeSize system or other vendor system. LifeSize Transit includes a SIP-based plug and play appliance that bridges any firewall or NAT boundary including strict corporate firewalls. The LifeSize Transit solution will also work with most common SIP-based endpoints. LifeSize Transit Server is scalable and supports up to 20 simultaneous calls up to 1Mbps. Clustering support is available to both increase capacity and increase system resiliency. LifeSize Transit Client will support up to 10 simultaneous calls up to 1Mbps. The LifeSize Transit Server provides signaling, media and registrar services in a single appliance, handling up to 500 device registrations and up to 20 simultaneous 1 Mbps calls. Using Internet addressing and domain technology, users can register endpoint devices utilizing URI dialing for easy naming conventions (videocall@company.c
om). All LifeSize Room video communications systems include the LifeSize Connector software at no additional licensing fee, enabling the LifeSize Transit solution out of the box and making LifeSize Room ready for firewall / NAT traversal support. The LifeSize Transit Client enables non-LifeSize video endpoints to securely traverse firewalls. LifeSize Transit Client is both easy to install and easy to use, and will support up to 20 third-party endpoints in its base configuration, with up to 10 simultaneous 1 Mbps calls. Increase the reach of video and IP communications and experience secure, seamless and productive communication with anyone. This product is also known as: 1000-0000-0147
Lifesize Transit Server Simple to use, enterprise-class firewall and NAT traversal High performance and scalable - 20 simultaneous calls up to 1Mbps Plug and play appliance solution with pre-installed software Maintain all video communication features Works with virtually any SIP client and any firewall/NAT device UDP and TCP support Clustering support available URI addressing with DNS resolution Numeric, alphanumeric or alpha names (ex. videocall@company.com) Documents and Downloads LifeSize Transit Data Sheet LifeSize Transit is a complete firewall and NAT traversal solution that enables people to make video calls within and across enterprises and organizations by securely traversing firewalls. The result is secure, simple to use video communications. With the advent of IP communications, connecting to customers, suppliers, partners and colleagues around the globe became easier and more cost effective. Conducting video calls by passing through a network firewall meant opening and closing communication ports, leaving networks vulnerable to possible attacks. With LifeSize Transit, experience better communications without compromising on security. LifeSize offers an enterprise-class firewall / NAT traversal solution that will be seamless to end users and simple to set up and manage. LifeSize Transit creates a secure path through a firewall without compromising IP security. To support more security-conscious environments, LifeSize Transit also allows users to enable TCP communications instead of UDP, and, in a future release will support HTTP communications. This feature allows users to close down selected open port types to gain maximum flexibility and security in their traversal implementation. LifeSize firewall traversal technology makes it easy for LifeSize Room to communicate across a firewall to another LifeSize system or other vendor system. LifeSize Transit includes a SIP-based plug and play appliance that bridges any firewall or NAT boundary including strict corporate firewalls. The LifeSize Transit solution will also work with most common SIP-based endpoints. LifeSize Transit Server is scalable and supports up to 20 simultaneous calls up to 1Mbps. Clustering support is available to both increase capacity and increase system resiliency. LifeSize Transit Client will support up to 10 simultaneous calls up to 1Mbps. The LifeSize Transit Server provides signaling, media and registrar services in a single appliance, handling up to 500 device registrations and up to 20 simultaneous 1 Mbps calls. Using Internet addressing and domain technology, users can register endpoint devices utilizing URI dialing for easy naming conventions (videocall@company.com). All LifeSize Room video communications systems include the LifeSize Connector software at no additional licensing fee, enabling the LifeSize Transit solution out of the box and making LifeSize Room ready for firewall / NAT traversal support. The LifeSize Transit Client enables non-LifeSize video endpoints to securely traverse firewalls. LifeSize Transit Client is both easy to install and easy to use, and will support up to 20 third-party endpoints in its base configuration, with up to 10 simultaneous 1 Mbps calls. Increase the reach of video and IP communications and experience secure, seamless and productive communication with anyone. This product is also known as: 1000-0000-0147