Telco Sensors Inc. Proximity Switch SMP-7600-TP-5

Description
PROXIMITY SENSOR, 10-30 VDC, 5 METER CABLE, 0.5 METER RANGE, M18 X 1 HOUSING, NPN/PNP, NC/NO. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 10-30 VDC, 5 METER CABLE, 0.5 METER RANGE, M18 X 1 HOUSING, NPN/PNP, NC/NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 267613 - Radwell International
Willingboro, NJ, United States
Proximity Switch
267613
Proximity Switch 267613
PROXIMITY SENSOR, 10-30 VDC, 5 METER CABLE, 0.5 METER RANGE, M18 X 1 HOUSING, NPN/PNP, NC/NO. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 10-30 VDC, 5 METER CABLE, 0.5 METER RANGE, M18 X 1 HOUSING, NPN/PNP, NC/NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 267613
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Proximity Sensors - Industrial - 1882-1029950-ND - DigiKey
Specs
Switching Frequency 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details