Telco Sensors Inc. Optical Frame Sensor OAS

Description
50 mm to 250 mm frame width Aluminium housing with or without cross bar Plug connection Infrared light source Sensitivity adjustment via potentiometer Pulse stretching adjustment via potentiometer Dynamic or static detection principle Output indicator High tolerance to hostile environments 24 V dc supply voltage 3 wire, PNP output Fast response time High resolution from 0,5 mm The OAS series consists of self-contained optical frame sensors that are housed in a durable, aluminium frame housing which operates in thru-beam mode. The series is available in a variety of frame sizes, ranging from 50 mm to 250 mm, with (OAST) or without (OAS) cross bar construction. The complete series is available as 3 wire, PNP transistor output with a 24 V dc supply voltage. All models offer sensitivity adjustment and pulse stretching adjustment via integral potentiometers. The complete series offers a high switching frequency of 5000 Hz and high resolution ranging from 0,5 mm to 4,0 mm. The series is protected against reverse polarity of power supplies and output signals. The output is protected against short circuit and inductive loads.
Datasheet
Description
50 mm to 250 mm frame width Aluminium housing with or without cross bar Plug connection Infrared light source Sensitivity adjustment via potentiometer Pulse stretching adjustment via potentiometer Dynamic or static detection principle Output indicator High tolerance to hostile environments 24 V dc supply voltage 3 wire, PNP output Fast response time High resolution from 0,5 mm The OAS series consists of self-contained optical frame sensors that are housed in a durable, aluminium frame housing which operates in thru-beam mode. The series is available in a variety of frame sizes, ranging from 50 mm to 250 mm, with (OAST) or without (OAS) cross bar construction. The complete series is available as 3 wire, PNP transistor output with a 24 V dc supply voltage. All models offer sensitivity adjustment and pulse stretching adjustment via integral potentiometers. The complete series offers a high switching frequency of 5000 Hz and high resolution ranging from 0,5 mm to 4,0 mm. The series is protected against reverse polarity of power supplies and output signals. The output is protected against short circuit and inductive loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Frame Sensor - OAS - Telco Sensors Inc.
Charlotte, NC, USA
Optical Frame Sensor
OAS
Optical Frame Sensor OAS
50 mm to 250 mm frame width Aluminium housing with or without cross bar Plug connection Infrared light source Sensitivity adjustment via potentiometer Pulse stretching adjustment via potentiometer Dynamic or static detection principle Output indicator High tolerance to hostile environments 24 V dc supply voltage 3 wire, PNP output Fast response time High resolution from 0,5 mm The OAS series consists of self-contained optical frame sensors that are housed in a durable, aluminium frame housing which operates in thru-beam mode. The series is available in a variety of frame sizes, ranging from 50 mm to 250 mm, with (OAST) or without (OAS) cross bar construction. The complete series is available as 3 wire, PNP transistor output with a 24 V dc supply voltage. All models offer sensitivity adjustment and pulse stretching adjustment via integral potentiometers. The complete series offers a high switching frequency of 5000 Hz and high resolution ranging from 0,5 mm to 4,0 mm. The series is protected against reverse polarity of power supplies and output signals. The output is protected against short circuit and inductive loads.
  • 50 mm to 250 mm frame width
  • Aluminium housing with or without cross bar
  • Plug connection
  • Infrared light source
  • Sensitivity adjustment via potentiometer
  • Pulse stretching adjustment via potentiometer
  • Dynamic or static detection principle
  • Output indicator
  • High tolerance to hostile environments
  • 24 V dc supply voltage
  • 3 wire, PNP output
  • Fast response time
  • High resolution from 0,5 mm

The OAS series consists of self-contained optical frame sensors that are housed in a durable, aluminium frame housing which operates in thru-beam mode. The series is available in a variety of frame sizes, ranging from 50 mm to 250 mm, with (OAST) or without (OAS) cross bar construction.
The complete series is available as 3 wire, PNP transistor output with a 24 V dc supply voltage. All models offer sensitivity adjustment and pulse stretching adjustment via integral potentiometers. The complete series offers a high switching frequency of 5000 Hz and high resolution ranging from 0,5 mm to 4,0 mm.
The series is protected against reverse polarity of power supplies and output signals. The output is protected against short circuit and inductive loads.

Supplier's Site Datasheet

Technical Specifications

  Telco Sensors Inc.
Product Category Proximity Sensors
Product Number OAS
Product Name Optical Frame Sensor
Body Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Sensors - 2669816 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.56 inch (65 mm)
Width 2.56 inch (65 mm)
View Details