Telatemp Corporation TD10NR 10G TELADROP NON-RESETTABLE TD10NR

Description
TelaDrop Non-Resettable Impact Recorder Included with two warning labels Dimensions: 0.83" x 1.02" x 0.21" Weight: 0.16 oz. each Accuracy: ±20% of the rated g-force Activation: Pull metal pin to activate Adhesive: Self-adhesvie back on a release liner Packed in zip-lock poly bags Minimum order: 10 pieces The Non-Resettable TelaDrop is tamperproof and intended for use on the outside of packages to send a strong visual message to handlers. Pull the metal pin on top of the non-resettable model to activate. Once activated, it cannot be reset. Care must be exercised not to trip the device as the pin is withdrawn. Simple Operation: When impact exceeds the rated G-range of the TelaDrop, the bidirectional arrow windows turn from red to black to indicate which surface of a package sustained shock.
Description
TelaDrop Non-Resettable Impact Recorder Included with two warning labels Dimensions: 0.83" x 1.02" x 0.21" Weight: 0.16 oz. each Accuracy: ±20% of the rated g-force Activation: Pull metal pin to activate Adhesive: Self-adhesvie back on a release liner Packed in zip-lock poly bags Minimum order: 10 pieces The Non-Resettable TelaDrop is tamperproof and intended for use on the outside of packages to send a strong visual message to handlers. Pull the metal pin on top of the non-resettable model to activate. Once activated, it cannot be reset. Care must be exercised not to trip the device as the pin is withdrawn. Simple Operation: When impact exceeds the rated G-range of the TelaDrop, the bidirectional arrow windows turn from red to black to indicate which surface of a package sustained shock.

Suppliers

Company
Product
Description
Supplier Links
TD10NR 10G TELADROP NON-RESETTABLE - TD10NR - Telatemp Corporation
Fullerton, CA, USA
TD10NR 10G TELADROP NON-RESETTABLE
TD10NR
TD10NR 10G TELADROP NON-RESETTABLE TD10NR
TelaDrop Non-Resettable Impact Recorder Included with two warning labels Dimensions: 0.83" x 1.02" x 0.21" Weight: 0.16 oz. each Accuracy: ±20% of the rated g-force Activation: Pull metal pin to activate Adhesive: Self-adhesvie back on a release liner Packed in zip-lock poly bags Minimum order: 10 pieces The Non-Resettable TelaDrop is tamperproof and intended for use on the outside of packages to send a strong visual message to handlers. Pull the metal pin on top of the non-resettable model to activate. Once activated, it cannot be reset. Care must be exercised not to trip the device as the pin is withdrawn. Simple Operation: When impact exceeds the rated G-range of the TelaDrop, the bidirectional arrow windows turn from red to black to indicate which surface of a package sustained shock.

TelaDrop Non-Resettable Impact Recorder
Included with two warning labels
Dimensions: 0.83" x 1.02" x 0.21"
Weight: 0.16 oz. each
Accuracy: ±20% of the rated g-force
Activation: Pull metal pin to activate
Adhesive: Self-adhesvie back on a release liner
Packed in zip-lock poly bags
Minimum order: 10 pieces
The Non-Resettable TelaDrop is tamperproof and intended for use on the outside of packages to send a strong visual message to handlers. Pull the metal pin on top of the non-resettable model to activate. Once activated, it cannot be reset. Care must be exercised not to trip the device as the pin is withdrawn.
Simple Operation: When impact exceeds the rated G-range of the TelaDrop, the bidirectional arrow windows turn from red to black to indicate which surface of a package sustained shock.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number TD10NR
Product Name TD10NR 10G TELADROP NON-RESETTABLE
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 5096905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection USB; Serial, usb
Analog Channels 2 #
Inputs Ntc
View Details
0-25% Oxygen O2 Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details