Model 40-45C 12" x 12" LC Sheet No Adhesive
Reversible Liquid Crystal Temperature Sheet
Dimensions: 12" x 12"
No Adhesive Back
Packaged In Zip-Lock Poly Bags
Minimum Order: 1 sheet
| Telatemp Corporation | |
|---|---|
| Product Category | Temperature Indicating Coatings and Materials |
| Product Number | SHT4045N |
| Product Name | 40-45C 12''X12'' LC SHEET NO ADHESIVE |
| Type | Film / Label |