Model 30-35C 12" x 12" LC Sheet No Adhesive
Reversible Liquid Crystal Temperature Sheet
Dimensions: 12" x 12"
No Adhesive Back
Packaged In Zip-Lock Poly Bags
Minimum Order: 1 sheet
Telatemp Corporation | |
---|---|
Product Category | Temperature Indicating Coatings and Materials |
Product Number | SHT3035N |
Product Name | 30-35C 12''X 12'' LC SHEET NO ADHESIVE |
Type | Film / Label |