Telatemp Corporation TelaSHOCK TRI-AXIAL SHOCK RECORDER 50g SHOCK-50

Description
Available in 5g, 50g, or 100g models, Telatemp’s programmable TelaSHOCK Tri-Axial Shock Recorder is a battery-powered, stand-alone data logger that simultaneously measures and records up to 349,525 date and time stamped peak acceleration data points per axis. A “time bin” feature ensures the maximum shock value is recorded per the user-defined recording interval. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The TelaSHOCK Recorder is designed to operate within moving environments such as vehicles, trains and ships. The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as active, vibration-sensitive pharmaceuticals. The TelaSHOCK is supplied with three internal accelerometers oriented for measurement of three perpendicular axes. The unit can be mounted in any orientation. Powered by a replaceable 9V lithium battery. Typical battery life is 7 days. With the Telatemp Micro Series Software*, starting, stopping and downloading data from the TelaSHOCK Tri-Axial Shock Recorder is simple and easy. Data can also be viewed in graphical, tabular, and summary form, displayed in date and time stamped gravities (g and mg) and saved to your PC as an electronic file. The data can also be exported to Excel® for further calculations. Complete user manual can be viewed onscreen or printed out from the software. *MLSP-USB Software & USB Interface is required.
Description
Available in 5g, 50g, or 100g models, Telatemp’s programmable TelaSHOCK Tri-Axial Shock Recorder is a battery-powered, stand-alone data logger that simultaneously measures and records up to 349,525 date and time stamped peak acceleration data points per axis. A “time bin” feature ensures the maximum shock value is recorded per the user-defined recording interval. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The TelaSHOCK Recorder is designed to operate within moving environments such as vehicles, trains and ships. The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as active, vibration-sensitive pharmaceuticals. The TelaSHOCK is supplied with three internal accelerometers oriented for measurement of three perpendicular axes. The unit can be mounted in any orientation. Powered by a replaceable 9V lithium battery. Typical battery life is 7 days. With the Telatemp Micro Series Software*, starting, stopping and downloading data from the TelaSHOCK Tri-Axial Shock Recorder is simple and easy. Data can also be viewed in graphical, tabular, and summary form, displayed in date and time stamped gravities (g and mg) and saved to your PC as an electronic file. The data can also be exported to Excel® for further calculations. Complete user manual can be viewed onscreen or printed out from the software. *MLSP-USB Software & USB Interface is required.

Suppliers

Company
Product
Description
Supplier Links
TelaSHOCK TRI-AXIAL SHOCK RECORDER 50g - SHOCK-50 - Telatemp Corporation
Fullerton, CA, USA
TelaSHOCK TRI-AXIAL SHOCK RECORDER 50g
SHOCK-50
TelaSHOCK TRI-AXIAL SHOCK RECORDER 50g SHOCK-50
Available in 5g, 50g, or 100g models, Telatemp’s programmable TelaSHOCK Tri-Axial Shock Recorder is a battery-powered, stand-alone data logger that simultaneously measures and records up to 349,525 date and time stamped peak acceleration data points per axis. A “time bin” feature ensures the maximum shock value is recorded per the user-defined recording interval. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The TelaSHOCK Recorder is designed to operate within moving environments such as vehicles, trains and ships. The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as active, vibration-sensitive pharmaceuticals. The TelaSHOCK is supplied with three internal accelerometers oriented for measurement of three perpendicular axes. The unit can be mounted in any orientation. Powered by a replaceable 9V lithium battery. Typical battery life is 7 days. With the Telatemp Micro Series Software*, starting, stopping and downloading data from the TelaSHOCK Tri-Axial Shock Recorder is simple and easy. Data can also be viewed in graphical, tabular, and summary form, displayed in date and time stamped gravities (g and mg) and saved to your PC as an electronic file. The data can also be exported to Excel® for further calculations. Complete user manual can be viewed onscreen or printed out from the software. *MLSP-USB Software & USB Interface is required.

Available in 5g, 50g, or 100g models, Telatemp’s programmable TelaSHOCK Tri-Axial Shock Recorder is a battery-powered, stand-alone data logger that simultaneously measures and records up to 349,525 date and time stamped peak acceleration data points per axis. A “time bin” feature ensures the maximum shock value is recorded per the user-defined recording interval. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged.
The TelaSHOCK Recorder is designed to operate within moving environments such as vehicles, trains and ships. The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as active, vibration-sensitive pharmaceuticals. The TelaSHOCK is supplied with three internal accelerometers oriented for measurement of three perpendicular axes. The unit can be mounted in any orientation.
Powered by a replaceable 9V lithium battery. Typical battery life is 7 days.
With the Telatemp Micro Series Software*, starting, stopping and downloading data from the TelaSHOCK Tri-Axial Shock Recorder is simple and easy. Data can also be viewed in graphical, tabular, and summary form, displayed in date and time stamped gravities (g and mg) and saved to your PC as an electronic file. The data can also be exported to Excel® for further calculations.
Complete user manual can be viewed onscreen or printed out from the software.
*MLSP-USB Software & USB Interface is required.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number SHOCK-50
Product Name TelaSHOCK TRI-AXIAL SHOCK RECORDER 50g
Unlock Full Specs
to access all available technical data

Similar Products

Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application General Lab & Industrial
View Details
20% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Communication Module - ibaM-COM - iba America LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Host Connection RJ45
View Details
Mobile handheld with data logger - 1-DA110 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Hand-Held device
Host Connection Digital IO
Inputs Strain gauge full bridge
View Details