Telatemp Corporation R70 HOT HAND WARNING LABEL 70°C (RED) R70

Description
Model R70 Hot Hand Warning Label (Red) Reversible Clearing Point Temperature Label Response Temperature: 70°C Dimensions: 1-1/2" Dia Round Presentation: Adhesive-Backed Release Liner Packaged In Zip-Lock Poly Bags Minimum Order: 20 Labels
Description
Model R70 Hot Hand Warning Label (Red) Reversible Clearing Point Temperature Label Response Temperature: 70°C Dimensions: 1-1/2" Dia Round Presentation: Adhesive-Backed Release Liner Packaged In Zip-Lock Poly Bags Minimum Order: 20 Labels

Suppliers

Company
Product
Description
Supplier Links
R70 HOT HAND WARNING LABEL 70°C (RED) - R70 - Telatemp Corporation
Fullerton, CA, USA
R70 HOT HAND WARNING LABEL 70°C (RED)
R70
R70 HOT HAND WARNING LABEL 70°C (RED) R70
Model R70 Hot Hand Warning Label (Red) Reversible Clearing Point Temperature Label Response Temperature: 70°C Dimensions: 1-1/2" Dia Round Presentation: Adhesive-Backed Release Liner Packaged In Zip-Lock Poly Bags Minimum Order: 20 Labels

Model R70 Hot Hand Warning Label (Red)
Reversible Clearing Point Temperature Label
Response Temperature: 70°C
Dimensions: 1-1/2" Dia Round
Presentation: Adhesive-Backed Release Liner
Packaged In Zip-Lock Poly Bags
Minimum Order: 20 Labels

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Safety Labels and Signs
Product Number R70
Product Name R70 HOT HAND WARNING LABEL 70°C (RED)
Safety / Warning Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details