Telatemp Corporation R50 HOT HAND WARNING LABEL 50°C (YELLOW) R50

Description
Model R50 Hot Hand Warning Label (Yellow) Reversible Clearing Point Temperature Label Response Temperature: 50°C Dimensions: 1-1/2" Dia Round Presentation: Adhesive-Backed Release Liner Packaged In Zip-Lock Poly Bags Minimum Order: 20 Labels
Description
Model R50 Hot Hand Warning Label (Yellow) Reversible Clearing Point Temperature Label Response Temperature: 50°C Dimensions: 1-1/2" Dia Round Presentation: Adhesive-Backed Release Liner Packaged In Zip-Lock Poly Bags Minimum Order: 20 Labels

Suppliers

Company
Product
Description
Supplier Links
R50 HOT HAND WARNING LABEL 50°C (YELLOW) - R50 - Telatemp Corporation
Fullerton, CA, USA
R50 HOT HAND WARNING LABEL 50°C (YELLOW)
R50
R50 HOT HAND WARNING LABEL 50°C (YELLOW) R50
Model R50 Hot Hand Warning Label (Yellow) Reversible Clearing Point Temperature Label Response Temperature: 50°C Dimensions: 1-1/2" Dia Round Presentation: Adhesive-Backed Release Liner Packaged In Zip-Lock Poly Bags Minimum Order: 20 Labels

Model R50 Hot Hand Warning Label (Yellow)
Reversible Clearing Point Temperature Label
Response Temperature: 50°C
Dimensions: 1-1/2" Dia Round
Presentation: Adhesive-Backed Release Liner
Packaged In Zip-Lock Poly Bags
Minimum Order: 20 Labels

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Safety Labels and Signs
Product Number R50
Product Name R50 HOT HAND WARNING LABEL 50°C (YELLOW)
Safety / Warning Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7632023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details