Telatemp Corporation MICRO VALUTEMP TEMPERATURE DATALOGGER VT-3 ML-VT3

Description
Description / Details Telatemp’s Micro ValuTemp ML-VT3 is a low cost, reusable data logger designed to record temperatures from -40°C to +80°C and up to 16,383 readings in its non-volatile memory. This instrument has a temperature resolution of 0.1°C and a calibrated accuracy of ±0.5°C. MLSP-USB Software & USB Interface is required. See product information sheet for specifications.
Description
Description / Details Telatemp’s Micro ValuTemp ML-VT3 is a low cost, reusable data logger designed to record temperatures from -40°C to +80°C and up to 16,383 readings in its non-volatile memory. This instrument has a temperature resolution of 0.1°C and a calibrated accuracy of ±0.5°C. MLSP-USB Software & USB Interface is required. See product information sheet for specifications.

Suppliers

Company
Product
Description
Supplier Links
MICRO VALUTEMP TEMPERATURE DATALOGGER VT-3 - ML-VT3 - Telatemp Corporation
Fullerton, CA, USA
MICRO VALUTEMP TEMPERATURE DATALOGGER VT-3
ML-VT3
MICRO VALUTEMP TEMPERATURE DATALOGGER VT-3 ML-VT3
Description / Details Telatemp’s Micro ValuTemp ML-VT3 is a low cost, reusable data logger designed to record temperatures from -40°C to +80°C and up to 16,383 readings in its non-volatile memory. This instrument has a temperature resolution of 0.1°C and a calibrated accuracy of ±0.5°C. MLSP-USB Software & USB Interface is required. See product information sheet for specifications.

Description / Details

Telatemp’s Micro ValuTemp ML-VT3 is a low cost, reusable data logger designed to record temperatures from -40°C to +80°C and up to 16,383 readings in its non-volatile memory. This instrument has a temperature resolution of 0.1°C and a calibrated accuracy of ±0.5°C.
MLSP-USB Software & USB Interface is required.
See product information sheet for specifications.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number ML-VT3
Product Name MICRO VALUTEMP TEMPERATURE DATALOGGER VT-3
Unlock Full Specs
to access all available technical data

Similar Products

Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application General Lab & Industrial
View Details
1% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Communication Module - ibaM-COM - iba America LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Host Connection RJ45
View Details
Mobile handheld with data logger - 1-DA110 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Hand-Held device
Host Connection Digital IO
Inputs Strain gauge full bridge
View Details