Telatemp Corporation MICRO CRYO-TEMP ULTRA LOW TEMPERATURE DATALOGGER ML-CRT

Description
Telatemp’s ultra low temperature Micro Cryo-Temp ML-CRT Temperature Data Logger can record temperatures as low as -86°C to +35°C with 0.1°C resolution and accuracy of ±1.0°C. This data logger does not require any additional probes, is IP65 splash resistant, and is designed with a handle for easy attachment. The ML-CRT can provide up to 32,767 date and time stamped temperature readings at user-defined intervals from 5 seconds to 30 minutes, selectable in the software. MLSP-UDRI Software & USB Interface with docking station is required. See product information sheet for specifications.
Description
Telatemp’s ultra low temperature Micro Cryo-Temp ML-CRT Temperature Data Logger can record temperatures as low as -86°C to +35°C with 0.1°C resolution and accuracy of ±1.0°C. This data logger does not require any additional probes, is IP65 splash resistant, and is designed with a handle for easy attachment. The ML-CRT can provide up to 32,767 date and time stamped temperature readings at user-defined intervals from 5 seconds to 30 minutes, selectable in the software. MLSP-UDRI Software & USB Interface with docking station is required. See product information sheet for specifications.

Suppliers

Company
Product
Description
Supplier Links
MICRO CRYO-TEMP ULTRA LOW TEMPERATURE DATALOGGER - ML-CRT - Telatemp Corporation
Fullerton, CA, USA
MICRO CRYO-TEMP ULTRA LOW TEMPERATURE DATALOGGER
ML-CRT
MICRO CRYO-TEMP ULTRA LOW TEMPERATURE DATALOGGER ML-CRT
Telatemp’s ultra low temperature Micro Cryo-Temp ML-CRT Temperature Data Logger can record temperatures as low as -86°C to +35°C with 0.1°C resolution and accuracy of ±1.0°C. This data logger does not require any additional probes, is IP65 splash resistant, and is designed with a handle for easy attachment. The ML-CRT can provide up to 32,767 date and time stamped temperature readings at user-defined intervals from 5 seconds to 30 minutes, selectable in the software. MLSP-UDRI Software & USB Interface with docking station is required. See product information sheet for specifications.

Telatemp’s ultra low temperature Micro Cryo-Temp ML-CRT Temperature Data Logger can record temperatures as low as -86°C to +35°C with 0.1°C resolution and accuracy of ±1.0°C. This data logger does not require any additional probes, is IP65 splash resistant, and is designed with a handle for easy attachment. The ML-CRT can provide up to 32,767 date and time stamped temperature readings at user-defined intervals from 5 seconds to 30 minutes, selectable in the software.
MLSP-UDRI Software & USB Interface with docking station is required.
See product information sheet for specifications.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number ML-CRT
Product Name MICRO CRYO-TEMP ULTRA LOW TEMPERATURE DATALOGGER
Unlock Full Specs
to access all available technical data

Similar Products

Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application General Lab & Industrial
View Details
1% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Processor Module - ibaM-DAQ - iba America LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Outputs Galvanically isolated; solid-state DC switch
View Details
Mobile handheld with data logger - 1-DA110 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Hand-Held device
Host Connection Digital IO
Inputs Strain gauge full bridge
View Details