Telatemp Corporation LTR3-40 CHILL/FREEZER 40 DAY TRANSIT RECORDER LTR3-40

Description
Chill / Freezer Range: -20°F to 100°F / -29°C to 38°C 40 Day Run-Time The self-contained Telatemp Transit Thermometers are factory validated to certified NIST traceable accuracy of ±2°F or ±1.1°C full range. Simple to operate: 1. Fill out the shipping information. 2. Pull tab from the side of the instrument. You can verify operation by observing movement in the viewing window next to the tab. 3. Install by removing liner from adhesive tape on back of instrument. Secure to a suitable smooth, dry surface. Chart removal: 1. Cut security seals and open by pressing latch at top of instrument. 2. Grasp chart with thumb and forefinger and pull straight up.
Description
Chill / Freezer Range: -20°F to 100°F / -29°C to 38°C 40 Day Run-Time The self-contained Telatemp Transit Thermometers are factory validated to certified NIST traceable accuracy of ±2°F or ±1.1°C full range. Simple to operate: 1. Fill out the shipping information. 2. Pull tab from the side of the instrument. You can verify operation by observing movement in the viewing window next to the tab. 3. Install by removing liner from adhesive tape on back of instrument. Secure to a suitable smooth, dry surface. Chart removal: 1. Cut security seals and open by pressing latch at top of instrument. 2. Grasp chart with thumb and forefinger and pull straight up.

Suppliers

Company
Product
Description
Supplier Links
LTR3-40 CHILL/FREEZER 40 DAY TRANSIT RECORDER - LTR3-40 - Telatemp Corporation
Fullerton, CA, USA
LTR3-40 CHILL/FREEZER 40 DAY TRANSIT RECORDER
LTR3-40
LTR3-40 CHILL/FREEZER 40 DAY TRANSIT RECORDER LTR3-40
Chill / Freezer Range: -20°F to 100°F / -29°C to 38°C 40 Day Run-Time The self-contained Telatemp Transit Thermometers are factory validated to certified NIST traceable accuracy of ±2°F or ±1.1°C full range. Simple to operate: 1. Fill out the shipping information. 2. Pull tab from the side of the instrument. You can verify operation by observing movement in the viewing window next to the tab. 3. Install by removing liner from adhesive tape on back of instrument. Secure to a suitable smooth, dry surface. Chart removal: 1. Cut security seals and open by pressing latch at top of instrument. 2. Grasp chart with thumb and forefinger and pull straight up.

Chill / Freezer Range: -20°F to 100°F / -29°C to 38°C
40 Day Run-Time
The self-contained Telatemp Transit Thermometers are factory validated to certified NIST traceable accuracy of ±2°F or ±1.1°C full range.

Simple to operate:
1. Fill out the shipping information.
2. Pull tab from the side of the instrument. You can verify operation by
observing movement in the viewing window next to the tab.
3. Install by removing liner from adhesive tape on back of instrument.
Secure to a suitable smooth, dry surface.

Chart removal:
1. Cut security seals and open by pressing latch at top of instrument.
2. Grasp chart with thumb and forefinger and pull straight up.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number LTR3-40
Product Name LTR3-40 CHILL/FREEZER 40 DAY TRANSIT RECORDER
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Logger - PCE-VDL 16I - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sampling Frequency 1.6 kHz
View Details
Communication Module - ibaM-COM - iba America LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Host Connection RJ45
View Details