Telatemp Corporation HTR3-90 HIGH TEMP 90 DAY TRANSIT RECORDER HTR3-90

Description
High Temp Range: 16°F to 136°F / -9°C to 58°C 90 Day Run-Time The self-contained Telatemp Transit Thermometers are factory validated to certified NIST traceable accuracy of ±2°F or ±1.1°C full range. Simple to operate: 1. Fill out the shipping information. 2. Pull tab from the side of the instrument. You can verify operation by observing movement in the viewing window next to the tab. 3. Install by removing liner from adhesive tape on back of instrument. Secure to a suitable smooth, dry surface. Chart removal: 1. Cut security seals and open by pressing latch at top of instrument. 2. Grasp chart with thumb and forefinger and pull straight up.
Description
High Temp Range: 16°F to 136°F / -9°C to 58°C 90 Day Run-Time The self-contained Telatemp Transit Thermometers are factory validated to certified NIST traceable accuracy of ±2°F or ±1.1°C full range. Simple to operate: 1. Fill out the shipping information. 2. Pull tab from the side of the instrument. You can verify operation by observing movement in the viewing window next to the tab. 3. Install by removing liner from adhesive tape on back of instrument. Secure to a suitable smooth, dry surface. Chart removal: 1. Cut security seals and open by pressing latch at top of instrument. 2. Grasp chart with thumb and forefinger and pull straight up.

Suppliers

Company
Product
Description
Supplier Links
HTR3-90 HIGH TEMP 90 DAY TRANSIT RECORDER - HTR3-90 - Telatemp Corporation
Fullerton, CA, USA
HTR3-90 HIGH TEMP 90 DAY TRANSIT RECORDER
HTR3-90
HTR3-90 HIGH TEMP 90 DAY TRANSIT RECORDER HTR3-90
High Temp Range: 16°F to 136°F / -9°C to 58°C 90 Day Run-Time The self-contained Telatemp Transit Thermometers are factory validated to certified NIST traceable accuracy of ±2°F or ±1.1°C full range. Simple to operate: 1. Fill out the shipping information. 2. Pull tab from the side of the instrument. You can verify operation by observing movement in the viewing window next to the tab. 3. Install by removing liner from adhesive tape on back of instrument. Secure to a suitable smooth, dry surface. Chart removal: 1. Cut security seals and open by pressing latch at top of instrument. 2. Grasp chart with thumb and forefinger and pull straight up.

High Temp Range: 16°F to 136°F / -9°C to 58°C
90 Day Run-Time
The self-contained Telatemp Transit Thermometers are factory validated to certified NIST traceable accuracy of ±2°F or ±1.1°C full range.

Simple to operate:
1. Fill out the shipping information.
2. Pull tab from the side of the instrument. You can verify operation by
observing movement in the viewing window next to the tab.
3. Install by removing liner from adhesive tape on back of instrument.
Secure to a suitable smooth, dry surface.

Chart removal:
1. Cut security seals and open by pressing latch at top of instrument.
2. Grasp chart with thumb and forefinger and pull straight up.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number HTR3-90
Product Name HTR3-90 HIGH TEMP 90 DAY TRANSIT RECORDER
Unlock Full Specs
to access all available technical data

Similar Products

Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application General Lab & Industrial
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Application General Lab & Industrial
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details
Grid Independent Data Logger - ibaPADU-C - iba America LLC
Specs
Application General Lab & Industrial
Analog Channels 8 #
Digital I/O Channels 8 #
View Details