Telatemp Corporation HTR3-40 HIGH TEMP 40 DAY TRANSIT RECORDER HTR3-40

Description
High Temp Range: 16°F to 136°F / -9°C to 58°C 40 Day Run-Time The self-contained Telatemp Transit Thermometers are factory validated to certified NIST traceable accuracy of ±2°F or ±1.1°C full range. Simple to operate: 1. Fill out the shipping information. 2. Pull tab from the side of the instrument. You can verify operation by observing movement in the viewing window next to the tab. 3. Install by removing liner from adhesive tape on back of instrument. Secure to a suitable smooth, dry surface. Chart removal: 1. Cut security seals and open by pressing latch at top of instrument. 2. Grasp chart with thumb and forefinger and pull straight up.
Description
High Temp Range: 16°F to 136°F / -9°C to 58°C 40 Day Run-Time The self-contained Telatemp Transit Thermometers are factory validated to certified NIST traceable accuracy of ±2°F or ±1.1°C full range. Simple to operate: 1. Fill out the shipping information. 2. Pull tab from the side of the instrument. You can verify operation by observing movement in the viewing window next to the tab. 3. Install by removing liner from adhesive tape on back of instrument. Secure to a suitable smooth, dry surface. Chart removal: 1. Cut security seals and open by pressing latch at top of instrument. 2. Grasp chart with thumb and forefinger and pull straight up.

Suppliers

Company
Product
Description
Supplier Links
HTR3-40 HIGH TEMP 40 DAY TRANSIT RECORDER - HTR3-40 - Telatemp Corporation
Fullerton, CA, USA
HTR3-40 HIGH TEMP 40 DAY TRANSIT RECORDER
HTR3-40
HTR3-40 HIGH TEMP 40 DAY TRANSIT RECORDER HTR3-40
High Temp Range: 16°F to 136°F / -9°C to 58°C 40 Day Run-Time The self-contained Telatemp Transit Thermometers are factory validated to certified NIST traceable accuracy of ±2°F or ±1.1°C full range. Simple to operate: 1. Fill out the shipping information. 2. Pull tab from the side of the instrument. You can verify operation by observing movement in the viewing window next to the tab. 3. Install by removing liner from adhesive tape on back of instrument. Secure to a suitable smooth, dry surface. Chart removal: 1. Cut security seals and open by pressing latch at top of instrument. 2. Grasp chart with thumb and forefinger and pull straight up.

High Temp Range: 16°F to 136°F / -9°C to 58°C
40 Day Run-Time
The self-contained Telatemp Transit Thermometers are factory validated to certified NIST traceable accuracy of ±2°F or ±1.1°C full range.

Simple to operate:
1. Fill out the shipping information.
2. Pull tab from the side of the instrument. You can verify operation by
observing movement in the viewing window next to the tab.
3. Install by removing liner from adhesive tape on back of instrument.
Secure to a suitable smooth, dry surface.

Chart removal:
1. Cut security seals and open by pressing latch at top of instrument.
2. Grasp chart with thumb and forefinger and pull straight up.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number HTR3-40
Product Name HTR3-40 HIGH TEMP 40 DAY TRANSIT RECORDER
Unlock Full Specs
to access all available technical data

Similar Products

Mobile handheld with data logger - 1-DA110 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Hand-Held device
Host Connection Digital IO
Inputs Strain gauge full bridge
View Details
Data Loggers - 2410462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection USB; USB
Agency Approval RoHS Compliant
Analog Channels 1 #
View Details
100% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details