Model CT15C-D+41C
Irreversible 15°C descending and 41°C ascending temperature recorder
Dimensions: 1.38"x.69"x.22" thick
Length with activation tab: 2.13"
Weight: .15oz
Self-adhevise back with release liner
Packaged in heat sealed bags
Minimum order: 20 each
| Telatemp Corporation | |
|---|---|
| Product Category | Data Loggers and Data Recorders |
| Product Number | CT15C-D+41C |
| Product Name | CT15C-D+41C COLDSNAP RECORDER |