Telatemp Corporation TC FOOD SERVICE PROBE HYPODERMIC SS 4'' TYPE T 936-0724

Description
These probes are great for penetrating soft or semisoft materials. Choose from a wide variety of sharp penetration tip, hypodermic-tip, or heavy-duty probes. Probes include handle with strain relief spring and feature color-coded ANSI miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Overall probe sheath lengths may vary up to ±0.25".
Description
These probes are great for penetrating soft or semisoft materials. Choose from a wide variety of sharp penetration tip, hypodermic-tip, or heavy-duty probes. Probes include handle with strain relief spring and feature color-coded ANSI miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Overall probe sheath lengths may vary up to ±0.25".

Suppliers

Company
Product
Description
Supplier Links
TC FOOD SERVICE PROBE HYPODERMIC SS 4'' TYPE T - 936-0724 - Telatemp Corporation
Fullerton, CA, USA
TC FOOD SERVICE PROBE HYPODERMIC SS 4'' TYPE T
936-0724
TC FOOD SERVICE PROBE HYPODERMIC SS 4'' TYPE T 936-0724
These probes are great for penetrating soft or semisoft materials. Choose from a wide variety of sharp penetration tip, hypodermic-tip, or heavy-duty probes. Probes include handle with strain relief spring and feature color-coded ANSI miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Overall probe sheath lengths may vary up to ±0.25".

These probes are great for penetrating soft or semisoft materials. Choose from a wide variety of sharp penetration tip, hypodermic-tip, or heavy-duty probes. Probes include handle with strain relief spring and feature color-coded ANSI miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Overall probe sheath lengths may vary up to ±0.25".

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Thermocouple Temperature Probes
Product Number 936-0724
Product Name TC FOOD SERVICE PROBE HYPODERMIC SS 4'' TYPE T
Unlock Full Specs
to access all available technical data

Similar Products

16 channels with FEP-insulated cable and miniature plug /miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type E; J; K; N
View Details
Conax Multiple Quick Disconnect - MQD - Conax Technologies
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Hazardous Location, Explosion-Proof-Approved, Thermocouple Assembly with Thermowells - XP04 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details