Telatemp Corporation TC FLEXIBLE WIRE 20GA GLASS BRAID SHEATH 3FT TYPE K 85-4100

Description
Thermocouple Flexible Wire 20 Gage Glass Braid Sheath Features glass braid inner and outer insulation and 20 gage wire for durability Temperature range: - 100 to 900°F / -73 to 482°C Gauge: 20 Length: 3 ft Inner Insultation: Glass braid Outer Insulation: Glass braid Overbraid: NO Connector: Mini-Connector Minimum Order: 1 each
Description
Thermocouple Flexible Wire 20 Gage Glass Braid Sheath Features glass braid inner and outer insulation and 20 gage wire for durability Temperature range: - 100 to 900°F / -73 to 482°C Gauge: 20 Length: 3 ft Inner Insultation: Glass braid Outer Insulation: Glass braid Overbraid: NO Connector: Mini-Connector Minimum Order: 1 each

Suppliers

Company
Product
Description
Supplier Links
TC FLEXIBLE WIRE 20GA GLASS BRAID SHEATH 3FT TYPE K - 85-4100 - Telatemp Corporation
Fullerton, CA, USA
TC FLEXIBLE WIRE 20GA GLASS BRAID SHEATH 3FT TYPE K
85-4100
TC FLEXIBLE WIRE 20GA GLASS BRAID SHEATH 3FT TYPE K 85-4100
Thermocouple Flexible Wire 20 Gage Glass Braid Sheath Features glass braid inner and outer insulation and 20 gage wire for durability Temperature range: - 100 to 900°F / -73 to 482°C Gauge: 20 Length: 3 ft Inner Insultation: Glass braid Outer Insulation: Glass braid Overbraid: NO Connector: Mini-Connector Minimum Order: 1 each

Thermocouple Flexible Wire 20 Gage Glass Braid Sheath
Features glass braid inner and outer insulation and 20 gage wire for durability
Temperature range: - 100 to 900°F / -73 to 482°C
Gauge: 20
Length: 3 ft
Inner Insultation: Glass braid
Outer Insulation: Glass braid
Overbraid: NO
Connector: Mini-Connector
Minimum Order: 1 each

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Thermocouple Temperature Probes
Product Number 85-4100
Product Name TC FLEXIBLE WIRE 20GA GLASS BRAID SHEATH 3FT TYPE K
Unlock Full Specs
to access all available technical data

Similar Products

Wheelspace Sensor Assembly -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type K
Probe Configuration Flexible Probe
Probe Features Available as an Assembly
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
General Purpose Tube & Wire Thermocouple - Plastic -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details