Telatemp Corporation TC PROBE GENERAL PURPOSE 4.5'' TYPE J 85-1755

Description
Probes with handles feature strain relief spring that protects the cable connection against damage due to repeated flexing and tugging. Standard glass-filled nylon handles measure 5.5"L. Feature color-coded ANSI miniconnectors: type J - black, type K - yellow, type T - blue, and type E - purple.
Description
Probes with handles feature strain relief spring that protects the cable connection against damage due to repeated flexing and tugging. Standard glass-filled nylon handles measure 5.5"L. Feature color-coded ANSI miniconnectors: type J - black, type K - yellow, type T - blue, and type E - purple.

Suppliers

Company
Product
Description
Supplier Links
TC PROBE GENERAL PURPOSE 4.5'' TYPE J - 85-1755 - Telatemp Corporation
Fullerton, CA, USA
TC PROBE GENERAL PURPOSE 4.5'' TYPE J
85-1755
TC PROBE GENERAL PURPOSE 4.5'' TYPE J 85-1755
Probes with handles feature strain relief spring that protects the cable connection against damage due to repeated flexing and tugging. Standard glass-filled nylon handles measure 5.5"L. Feature color-coded ANSI miniconnectors: type J - black, type K - yellow, type T - blue, and type E - purple.

Probes with handles feature strain relief spring that protects the cable connection against damage due to repeated flexing and tugging. Standard glass-filled nylon handles measure 5.5"L. Feature color-coded ANSI miniconnectors: type J - black, type K - yellow, type T - blue, and type E - purple.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Thermocouple Temperature Probes
Product Number 85-1755
Product Name TC PROBE GENERAL PURPOSE 4.5'' TYPE J
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Nozzle Melt Thermocouples and RTDs - Plastic -  - Pyromation
Specs
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe (optional feature); Flexible Probe (optional feature); Angled Probe (optional feature)
View Details
Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details