Telatemp Corporation TC FLEXIBLE WIRE PVC PROBE 3' W/ MINIPLUG TYPE T 85-1502

Description
New PVC-insulated probes are ideal for quick readings in hard to reach areas. With exposed junctions, probes have a time constant of 3 seconds; response time is 15 seconds. Small diameter 24-gauge (0.020" dia) wire probes are 3-ft long. Probes include rubber strain relief and ANSI color-coded miniconnector. All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for high-temperature applications. Note: Exposed-junction probes are not recommended for use with aqueous solutions. Do not subject type J exposed-junction probes to moisture—iron will rust.
Description
New PVC-insulated probes are ideal for quick readings in hard to reach areas. With exposed junctions, probes have a time constant of 3 seconds; response time is 15 seconds. Small diameter 24-gauge (0.020" dia) wire probes are 3-ft long. Probes include rubber strain relief and ANSI color-coded miniconnector. All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for high-temperature applications. Note: Exposed-junction probes are not recommended for use with aqueous solutions. Do not subject type J exposed-junction probes to moisture—iron will rust.

Suppliers

Company
Product
Description
Supplier Links
TC FLEXIBLE WIRE PVC PROBE 3' W/ MINIPLUG TYPE T - 85-1502 - Telatemp Corporation
Fullerton, CA, USA
TC FLEXIBLE WIRE PVC PROBE 3' W/ MINIPLUG TYPE T
85-1502
TC FLEXIBLE WIRE PVC PROBE 3' W/ MINIPLUG TYPE T 85-1502
New PVC-insulated probes are ideal for quick readings in hard to reach areas. With exposed junctions, probes have a time constant of 3 seconds; response time is 15 seconds. Small diameter 24-gauge (0.020" dia) wire probes are 3-ft long. Probes include rubber strain relief and ANSI color-coded miniconnector. All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for high-temperature applications. Note: Exposed-junction probes are not recommended for use with aqueous solutions. Do not subject type J exposed-junction probes to moisture—iron will rust.

New PVC-insulated probes are ideal for quick readings in hard to reach areas. With exposed junctions, probes have a time constant of 3 seconds; response time is 15 seconds. Small diameter 24-gauge (0.020" dia) wire probes are 3-ft long. Probes include rubber strain relief and ANSI color-coded miniconnector.
All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for high-temperature applications. Note: Exposed-junction probes are not recommended for use with aqueous solutions. Do not subject type J exposed-junction probes to moisture—iron will rust.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Thermocouple Temperature Probes
Product Number 85-1502
Product Name TC FLEXIBLE WIRE PVC PROBE 3' W/ MINIPLUG TYPE T
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement on Surfaces, Surface thermocouple with welding bead -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K; N; T
Probe Configuration Surface
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type E; J; K; N
View Details
Sterisensor® Chamber/Load Sensor Assembly -  - Conax Technologies
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type T
View Details
Teflon Coated Thermocouple Assembly - Special-Purpose -  - Pyromation
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple
Base, Noble and Refractory Metal Type J
Element Configuration Single Element
View Details