Telatemp Corporation TC FLEXIBLE WIRE PVC PROBE 3' W/ MINIPLUG TYPE J 85-1500

Description
New PVC-insulated probes are ideal for quick readings in hard to reach areas. With exposed junctions, probes have a time constant of 3 seconds; response time is 15 seconds. Small diameter 24-gauge (0.020" dia) wire probes are 3-ft long. Probes include rubber strain relief and ANSI color-coded miniconnector. All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for high-temperature applications. Note: Exposed-junction probes are not recommended for use with aqueous solutions. Do not subject type J exposed-junction probes to moisture—iron will rust.
Description
New PVC-insulated probes are ideal for quick readings in hard to reach areas. With exposed junctions, probes have a time constant of 3 seconds; response time is 15 seconds. Small diameter 24-gauge (0.020" dia) wire probes are 3-ft long. Probes include rubber strain relief and ANSI color-coded miniconnector. All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for high-temperature applications. Note: Exposed-junction probes are not recommended for use with aqueous solutions. Do not subject type J exposed-junction probes to moisture—iron will rust.

Suppliers

Company
Product
Description
Supplier Links
TC FLEXIBLE WIRE PVC PROBE 3' W/ MINIPLUG TYPE J - 85-1500 - Telatemp Corporation
Fullerton, CA, USA
TC FLEXIBLE WIRE PVC PROBE 3' W/ MINIPLUG TYPE J
85-1500
TC FLEXIBLE WIRE PVC PROBE 3' W/ MINIPLUG TYPE J 85-1500
New PVC-insulated probes are ideal for quick readings in hard to reach areas. With exposed junctions, probes have a time constant of 3 seconds; response time is 15 seconds. Small diameter 24-gauge (0.020" dia) wire probes are 3-ft long. Probes include rubber strain relief and ANSI color-coded miniconnector. All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for high-temperature applications. Note: Exposed-junction probes are not recommended for use with aqueous solutions. Do not subject type J exposed-junction probes to moisture—iron will rust.

New PVC-insulated probes are ideal for quick readings in hard to reach areas. With exposed junctions, probes have a time constant of 3 seconds; response time is 15 seconds. Small diameter 24-gauge (0.020" dia) wire probes are 3-ft long. Probes include rubber strain relief and ANSI color-coded miniconnector.
All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for high-temperature applications. Note: Exposed-junction probes are not recommended for use with aqueous solutions. Do not subject type J exposed-junction probes to moisture—iron will rust.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Thermocouple Temperature Probes
Product Number 85-1500
Product Name TC FLEXIBLE WIRE PVC PROBE 3' W/ MINIPLUG TYPE J
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
16 channels with FEP-insulated thermocouple cable and Lemo plug / socket FFA and PCA -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
 - 3430139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details