These probes are designed for monitoring a wide range of flat surfaces. Choose from a variety of surface probes—standard, angled for hard-to-reach areas, heavy-duty, or special-purpose surface probes for specific applications. These probes include a handle; strain relief spring on handle protects the cable connection against damage due to repeated flexing and tugging. Probes include handle with strain relief spring and feature color-coded ANSI miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple.
| Telatemp Corporation | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 85-0085 |
| Product Name | TC BOLT-ON SURFACE PROBE SS CABLE TYPE T |