Telatemp Corporation TC PROBE GENERAL PURPOSE 4.5'' TYPE T 85-0055

Description
Probes with handles feature strain relief spring that protects the cable connection against damage due to repeated flexing and tugging. Standard glass-filled nylon handles measure 5.5"L. Feature color-coded ANSI miniconnectors: type J - black, type K - yellow, type T - blue, and type E - purple.
Description
Probes with handles feature strain relief spring that protects the cable connection against damage due to repeated flexing and tugging. Standard glass-filled nylon handles measure 5.5"L. Feature color-coded ANSI miniconnectors: type J - black, type K - yellow, type T - blue, and type E - purple.

Suppliers

Company
Product
Description
Supplier Links
TC PROBE GENERAL PURPOSE 4.5'' TYPE T - 85-0055 - Telatemp Corporation
Fullerton, CA, USA
TC PROBE GENERAL PURPOSE 4.5'' TYPE T
85-0055
TC PROBE GENERAL PURPOSE 4.5'' TYPE T 85-0055
Probes with handles feature strain relief spring that protects the cable connection against damage due to repeated flexing and tugging. Standard glass-filled nylon handles measure 5.5"L. Feature color-coded ANSI miniconnectors: type J - black, type K - yellow, type T - blue, and type E - purple.

Probes with handles feature strain relief spring that protects the cable connection against damage due to repeated flexing and tugging. Standard glass-filled nylon handles measure 5.5"L. Feature color-coded ANSI miniconnectors: type J - black, type K - yellow, type T - blue, and type E - purple.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Thermocouple Temperature Probes
Product Number 85-0055
Product Name TC PROBE GENERAL PURPOSE 4.5'' TYPE T
Unlock Full Specs
to access all available technical data

Similar Products

8 channels with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
 - 3430167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
5024 ERG Exhaust Gas Recirculation Sensor -  - Sensata Technologies
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Base, Noble and Refractory Metal Type N
View Details