Telatemp Corporation TC PROBE INSULATED WIRE EPOXY TIP 10' TYPE J 84-6602

Description
All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for high-temperature applications. Note: Exposed-junction probes are not recommended for use with aqueous solutions. Do not subject type J exposed-junction probes to moisture—iron will rust.
Description
All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for high-temperature applications. Note: Exposed-junction probes are not recommended for use with aqueous solutions. Do not subject type J exposed-junction probes to moisture—iron will rust.

Suppliers

Company
Product
Description
Supplier Links
TC PROBE INSULATED WIRE EPOXY TIP 10' TYPE J - 84-6602 - Telatemp Corporation
Fullerton, CA, USA
TC PROBE INSULATED WIRE EPOXY TIP 10' TYPE J
84-6602
TC PROBE INSULATED WIRE EPOXY TIP 10' TYPE J 84-6602
All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for high-temperature applications. Note: Exposed-junction probes are not recommended for use with aqueous solutions. Do not subject type J exposed-junction probes to moisture—iron will rust.

All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple.
Fiberglass- and ceramic-insulated probes have exposed junctions; use for high-temperature applications. Note: Exposed-junction probes are not recommended for use with aqueous solutions. Do not subject type J exposed-junction probes to moisture—iron will rust.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Thermocouple Temperature Probes
Product Number 84-6602
Product Name TC PROBE INSULATED WIRE EPOXY TIP 10' TYPE J
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clamp/Sheathed Thermocouple -  - Conax Technologies
Specs
Configuration Grounded Thermocouple
Probe Configuration Clamp or Strap Sensor
Diameter or Width Range 0.1250 inch (3.17 mm)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Temperature Measurement in Universal Use, Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details