Telatemp Corporation 550L BLANK LOW TEMP 190F-230F 550L

Description
Model 550L Blank Low Temp Five window non-reversible temperature recording label Response temperatures are placed counterclockwise starting to the left of the 550 model number and are rated in °F: 190, 200, 210, 220 and 230ºF Dimensions: 0.58"/15mm diameter Self-adhesive back on a release liner Packed in zip-locked poly bags Minimum order: 20 pieces
Description
Model 550L Blank Low Temp Five window non-reversible temperature recording label Response temperatures are placed counterclockwise starting to the left of the 550 model number and are rated in °F: 190, 200, 210, 220 and 230ºF Dimensions: 0.58"/15mm diameter Self-adhesive back on a release liner Packed in zip-locked poly bags Minimum order: 20 pieces

Suppliers

Company
Product
Description
Supplier Links
550L BLANK LOW TEMP 190F-230F - 550L - Telatemp Corporation
Fullerton, CA, USA
550L BLANK LOW TEMP 190F-230F
550L
550L BLANK LOW TEMP 190F-230F 550L
Model 550L Blank Low Temp Five window non-reversible temperature recording label Response temperatures are placed counterclockwise starting to the left of the 550 model number and are rated in °F: 190, 200, 210, 220 and 230ºF Dimensions: 0.58"/15mm diameter Self-adhesive back on a release liner Packed in zip-locked poly bags Minimum order: 20 pieces

Model 550L Blank Low Temp

Five window non-reversible temperature recording label

Response temperatures are placed counterclockwise starting to the left of the 550 model number and are rated in °F: 190, 200, 210, 220 and 230ºF

Dimensions: 0.58"/15mm diameter

Self-adhesive back on a release liner

Packed in zip-locked poly bags

Minimum order: 20 pieces

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Safety Labels and Signs
Product Number 550L
Product Name 550L BLANK LOW TEMP 190F-230F
Safety / Warning Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Plastic / Film; Plastic
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details