Telatemp Corporation CON 11 CONDUCTIVITY METER W/ CONDUCTIVITY CELL 356-0740

Description
The CON 11 and CON 110 meters feature dual-line LCD that allows viewing of conductivity or TDS and temperature simultaneously. Both models allow selection between manual and automatic temperature compensation (ATC) for correct values, even with changing solution temperatures. Normalization temperature and temperature coefficients are also customizable. Selectable auto-ranging function selects the correct range for best resolution and fastest response. Calibrate the meters with a single or multi-point calibration for greater linearity. Calibration points can be automatically selected from programmed standard values or manually entered values specific for the application. Selectable cell constants of 0.1, 1.0, or 10.0 and adjustable TDS conversion factors between 0.4 to 1.0 can be set for accurate and precise measurements in applications from pure water to solutions up to 200 mS. Use the built-in stands for benchtop operation or use battery power for handheld field operation. Meters operate up to 200 hours on a single set of batteries and have a selectable auto-off function that shuts down the meter after 20 minutes of nonuse. Select meter kits for storage and field operation. Meters include: conductivity cell 35608-50 and batteries. CON 110 meter also includes Datalog Assist PC software on CD-ROM. Meter kits include: conductivity cell 35608-50, calibration solution pouches (four each of 447 ìS, 1413 ìS, 2764 ìS, and 15,000 ìS), four rinse pouches, sample bottles, batteries, and hard side carrying case. CON 110 meter kit also includes Datalog Assist PC software on CD-ROM.
Description
The CON 11 and CON 110 meters feature dual-line LCD that allows viewing of conductivity or TDS and temperature simultaneously. Both models allow selection between manual and automatic temperature compensation (ATC) for correct values, even with changing solution temperatures. Normalization temperature and temperature coefficients are also customizable. Selectable auto-ranging function selects the correct range for best resolution and fastest response. Calibrate the meters with a single or multi-point calibration for greater linearity. Calibration points can be automatically selected from programmed standard values or manually entered values specific for the application. Selectable cell constants of 0.1, 1.0, or 10.0 and adjustable TDS conversion factors between 0.4 to 1.0 can be set for accurate and precise measurements in applications from pure water to solutions up to 200 mS. Use the built-in stands for benchtop operation or use battery power for handheld field operation. Meters operate up to 200 hours on a single set of batteries and have a selectable auto-off function that shuts down the meter after 20 minutes of nonuse. Select meter kits for storage and field operation. Meters include: conductivity cell 35608-50 and batteries. CON 110 meter also includes Datalog Assist PC software on CD-ROM. Meter kits include: conductivity cell 35608-50, calibration solution pouches (four each of 447 ìS, 1413 ìS, 2764 ìS, and 15,000 ìS), four rinse pouches, sample bottles, batteries, and hard side carrying case. CON 110 meter kit also includes Datalog Assist PC software on CD-ROM.

Suppliers

Company
Product
Description
Supplier Links
CON 11 CONDUCTIVITY METER W/ CONDUCTIVITY CELL - 356-0740 - Telatemp Corporation
Fullerton, CA, USA
CON 11 CONDUCTIVITY METER W/ CONDUCTIVITY CELL
356-0740
CON 11 CONDUCTIVITY METER W/ CONDUCTIVITY CELL 356-0740
The CON 11 and CON 110 meters feature dual-line LCD that allows viewing of conductivity or TDS and temperature simultaneously. Both models allow selection between manual and automatic temperature compensation (ATC) for correct values, even with changing solution temperatures. Normalization temperature and temperature coefficients are also customizable. Selectable auto-ranging function selects the correct range for best resolution and fastest response. Calibrate the meters with a single or multi-point calibration for greater linearity. Calibration points can be automatically selected from programmed standard values or manually entered values specific for the application. Selectable cell constants of 0.1, 1.0, or 10.0 and adjustable TDS conversion factors between 0.4 to 1.0 can be set for accurate and precise measurements in applications from pure water to solutions up to 200 mS. Use the built-in stands for benchtop operation or use battery power for handheld field operation. Meters operate up to 200 hours on a single set of batteries and have a selectable auto-off function that shuts down the meter after 20 minutes of nonuse. Select meter kits for storage and field operation. Meters include: conductivity cell 35608-50 and batteries. CON 110 meter also includes Datalog Assist PC software on CD-ROM. Meter kits include: conductivity cell 35608-50, calibration solution pouches (four each of 447 ìS, 1413 ìS, 2764 ìS, and 15,000 ìS), four rinse pouches, sample bottles, batteries, and hard side carrying case. CON 110 meter kit also includes Datalog Assist PC software on CD-ROM.

The CON 11 and CON 110 meters feature dual-line LCD that allows viewing of conductivity or TDS and temperature simultaneously. Both models allow selection between manual and automatic temperature compensation (ATC) for correct values, even with changing solution temperatures. Normalization temperature and temperature coefficients are also customizable.
Selectable auto-ranging function selects the correct range for best resolution and fastest response. Calibrate the meters with a single or multi-point calibration for greater linearity. Calibration points can be automatically selected from programmed standard values or manually entered values specific for the application.
Selectable cell constants of 0.1, 1.0, or 10.0 and adjustable TDS conversion factors between 0.4 to 1.0 can be set for accurate and precise measurements in applications from pure water to solutions up to 200 mS. Use the built-in stands for benchtop operation or use battery power for handheld field operation. Meters operate up to 200 hours on a single set of batteries and have a selectable auto-off function that shuts down the meter after 20 minutes of nonuse. Select meter kits for storage and field operation.
Meters include: conductivity cell 35608-50 and batteries. CON 110 meter also includes Datalog Assist PC software on CD-ROM.

Meter kits include:
conductivity cell 35608-50, calibration solution pouches (four each of 447 ìS, 1413 ìS, 2764 ìS, and 15,000 ìS), four rinse pouches, sample bottles, batteries, and hard side carrying case. CON 110 meter kit also includes Datalog Assist PC software on CD-ROM.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Conductivity and Resistivity Meters
Product Number 356-0740
Product Name CON 11 CONDUCTIVITY METER W/ CONDUCTIVITY CELL
Water Quality Parameters Measures Conductivity / Dissolved Solids (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
Water Analysis Meter - PCE-PHD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held ; Portable
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details
High range manganese analyzer - Aztec AW635 - ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility PROFIBUS (optional feature)
View Details
Measurement - conductivity-resistivity - 159001811 - Georg Fischer Piping Systems Ltd
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Conductivity Range 0.0550 to 100 µS/cm
View Details