Model 310-54-77
Three window non-reversible temperature recording label
Response temperatures marked in °C: 54, 66, and 77°C
Dimensions: 0.38”/10mm x 0.75”/19mm
Self-adhesive back on a release liner
Packed in zip-lock poly bags
Minimum order: 20 each
| Telatemp Corporation | |
|---|---|
| Product Category | Data Loggers and Data Recorders |
| Product Number | 310-54-77 |
| Product Name | 310-54-77 TEMP RECORDER 54,66,77C |