Telatemp Corporation 140FE LC ENGLISH HOT WARNING LABEL 140°F 140FE

Description
Model 140FE LC English Hot Warning Label 140F Reversible Liquid Crystal Design Response Temperature: 140°F Dimensions: 1.00" Square Presentation: Adhesive-Backed Release Liner Packaged In Zip-Lock Poly Bags Minimum Order: 20 Labels
Description
Model 140FE LC English Hot Warning Label 140F Reversible Liquid Crystal Design Response Temperature: 140°F Dimensions: 1.00" Square Presentation: Adhesive-Backed Release Liner Packaged In Zip-Lock Poly Bags Minimum Order: 20 Labels

Suppliers

Company
Product
Description
Supplier Links
140FE LC ENGLISH HOT WARNING LABEL 140°F - 140FE - Telatemp Corporation
Fullerton, CA, USA
140FE LC ENGLISH HOT WARNING LABEL 140°F
140FE
140FE LC ENGLISH HOT WARNING LABEL 140°F 140FE
Model 140FE LC English Hot Warning Label 140F Reversible Liquid Crystal Design Response Temperature: 140°F Dimensions: 1.00" Square Presentation: Adhesive-Backed Release Liner Packaged In Zip-Lock Poly Bags Minimum Order: 20 Labels

Model 140FE LC English Hot Warning Label 140F
Reversible Liquid Crystal Design
Response Temperature: 140°F
Dimensions: 1.00" Square
Presentation: Adhesive-Backed Release Liner
Packaged In Zip-Lock Poly Bags
Minimum Order: 20 Labels

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Safety Labels and Signs
Product Number 140FE
Product Name 140FE LC ENGLISH HOT WARNING LABEL 140°F
Safety / Warning Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 1812223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 5.12 inches (130 mm)
View Details