865MHz, 914MHz Whip, Straight RF Antenna 860MHz ~ 930MHz 6dBi N-J U-Lock
865MHz, 914MHz Whip, Straight RF Antenna 860MHz ~ 930MHz 6dBi N-J U-Lock
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2287-T0007469-ND | T0007469 |
| Product Name | RF Antennas | RF Antennas |
| Applications | GPS; 3G, 4G, GPS, LoRaWAN | |
| Primary Frequency Range | 865.0 to 914.0 MHz | |
| Gain | 6 dB |
Right hand circular polarised