Tekceleo SAS Ultrasonic Piezo Motor 75mm WLG-75-R

Description
High-performance ultrasonic motor for precision motion control, compact design, and low-noise operation for industrial and medical applications. Non-magnetic motor with a high holding torque.
Request a Quote
Description
High-performance ultrasonic motor for precision motion control, compact design, and low-noise operation for industrial and medical applications. Non-magnetic motor with a high holding torque.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WLG-75-R is a high-performance piezoelectric motor with a 75 mm diameter and 80.5 mm external casing, designed for precision motion control in non-magnetic environments such as MRI systems. It delivers a maximum torque of 1.5 N.m and a rated torque of 0.75 N.m at a no-load speed of 250 RPM, with an integrated optical encoder offering a resolution of 0.0156°. The motor operates on 24 VDC, consuming up to 3.2 A, and weighs 282 g. It supports a maximum radial and dynamic axial load of 10 N, with shaft concentricity of ±0.04 mm. Operating temperature ranges from 0°C to 45°C, and it uses a Molex 87438-0843 connector. A non-magnetic variant is available with identical specifications.

Datasheet Summary
Powered by GS/AI

The WLG-75-R is a high-performance piezoelectric motor with a 75 mm diameter and 80.5 mm external casing, designed for precision motion control in non-magnetic environments such as MRI systems. It delivers a maximum torque of 1.5 N.m and a rated torque of 0.75 N.m at a no-load speed of 250 RPM, with an integrated optical encoder offering a resolution of 0.0156°. The motor operates on 24 VDC, consuming up to 3.2 A, and weighs 282 g. It supports a maximum radial and dynamic axial load of 10 N, with shaft concentricity of ±0.04 mm. Operating temperature ranges from 0°C to 45°C, and it uses a Molex 87438-0843 connector. A non-magnetic variant is available with identical specifications.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Piezo Motor 75mm - WLG-75-R - Tekceleo SAS
Mougins, France
Ultrasonic Piezo Motor 75mm
WLG-75-R
Ultrasonic Piezo Motor 75mm WLG-75-R
High-performance ultrasonic motor for precision motion control, compact design, and low-noise operation for industrial and medical applications. Non-magnetic motor with a high holding torque.

High-performance ultrasonic motor for precision motion control, compact design, and low-noise operation for industrial and medical applications. Non-magnetic motor with a high holding torque.

Supplier's Site Datasheet

Technical Specifications

  Tekceleo SAS
Product Category Piezoelectric Motors
Product Number WLG-75-R
Product Name Ultrasonic Piezo Motor 75mm
Motor Type Rotating
Diameter/Height 75 to 80.5 mm (2.95 to 3.17 inches)
Thickness 24 to 24.2 mm (0.9449 to 0.9528 inches)
Mass 282 g (9.95 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Kit Ultrasonic Piezo Motor 75mm - Evaluation Kit WLG-75-R - Tekceleo SAS
Specs
Motor Type Rotating
Diameter/Height 75 to 80.5 mm (2.95 to 3.17 inches)
Thickness 24 to 24.2 mm (0.9449 to 0.9528 inches)
View Details
Ultrasonic Piezo Motor 30mm - WLG-30-R - Tekceleo SAS
Specs
Motor Type Rotating
Diameter/Height 30 to 33.9 mm (1.18 to 1.33 inches)
Thickness 18.4 to 18.6 mm (0.7244 to 0.7323 inches)
View Details
Ultrasonic Piezo Motor 20mm - WLG-20-R - Tekceleo SAS
Specs
Motor Type Rotating
Diameter/Height 20 to 23.9 mm (0.7874 to 0.9409 inches)
Thickness 16.2 to 16.4 mm (0.6378 to 0.6457 inches)
View Details
Evaluation Kit Ultrasonic Piezo Motor 30mm - Evaluation Kit WLG-30-R - Tekceleo SAS
Specs
Motor Type Rotating
Diameter/Height 30 to 33.9 mm (1.18 to 1.33 inches)
Thickness 18.4 to 18.6 mm (0.7244 to 0.7323 inches)
View Details