Tekceleo SAS Ultrasonic Piezo Motor 30mm WLG-30-R

Description
Ultrasonic motor with high torque, low power consumption, and reliable performance for robotics, automation, and optical systems.
Request a Quote
Description
Ultrasonic motor with high torque, low power consumption, and reliable performance for robotics, automation, and optical systems.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WLG-30-R is a piezoelectric motor with a 30 mm diameter and an external casing diameter of 33.9 mm, designed for high-precision motion control in non-magnetic environments such as MRI systems. It delivers a rated torque of 75 mN.m and a maximum torque of 100 mN.m at a maximum speed of 250 RPM, with a minimum speed of 1 RPM and an encoder resolution of 0.0450°. Operating at 7.5 VDC, it consumes up to 1.35 A and weighs 37.7 g. The motor features a built-in optical quadrature encoder, a JST SHR-08V-S-B connector, and supports a maximum radial load of 10 N and axial load of 2 N. Operating temperature ranges from 0°C to 60°C.

Datasheet Summary
Powered by GS/AI

WLG-30-R is a piezoelectric motor with a 30 mm diameter and an external casing diameter of 33.9 mm, designed for high-precision motion control in non-magnetic environments such as MRI systems. It delivers a rated torque of 75 mN.m and a maximum torque of 100 mN.m at a maximum speed of 250 RPM, with a minimum speed of 1 RPM and an encoder resolution of 0.0450°. Operating at 7.5 VDC, it consumes up to 1.35 A and weighs 37.7 g. The motor features a built-in optical quadrature encoder, a JST SHR-08V-S-B connector, and supports a maximum radial load of 10 N and axial load of 2 N. Operating temperature ranges from 0°C to 60°C.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Piezo Motor 30mm - WLG-30-R - Tekceleo SAS
Mougins, France
Ultrasonic Piezo Motor 30mm
WLG-30-R
Ultrasonic Piezo Motor 30mm WLG-30-R
Ultrasonic motor with high torque, low power consumption, and reliable performance for robotics, automation, and optical systems.

Ultrasonic motor with high torque, low power consumption, and reliable performance for robotics, automation, and optical systems.

Supplier's Site Datasheet

Technical Specifications

  Tekceleo SAS
Product Category Piezoelectric Motors
Product Number WLG-30-R
Product Name Ultrasonic Piezo Motor 30mm
Motor Type Rotating
Diameter/Height 30 to 33.9 mm (1.18 to 1.33 inches)
Thickness 18.4 to 18.6 mm (0.7244 to 0.7323 inches)
Mass 37.7 g (1.33 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Piezo Motor 75mm - WLG-75-R - Tekceleo SAS
Specs
Motor Type Rotating
Diameter/Height 75 to 80.5 mm (2.95 to 3.17 inches)
Thickness 24 to 24.2 mm (0.9449 to 0.9528 inches)
View Details
Evaluation Kit Ultrasonic Piezo Motor 20mm - Evaluation Kit WLG-20-R - Tekceleo SAS
Specs
Motor Type Rotating
Diameter/Height 20 to 23.9 mm (0.7874 to 0.9409 inches)
Thickness 16.2 to 16.4 mm (0.6378 to 0.6457 inches)
View Details
Ultrasonic Piezo Motor 20mm - WLG-20-R - Tekceleo SAS
Specs
Motor Type Rotating
Diameter/Height 20 to 23.9 mm (0.7874 to 0.9409 inches)
Thickness 16.2 to 16.4 mm (0.6378 to 0.6457 inches)
View Details
Evaluation Kit Ultrasonic Piezo Motor 30mm - Evaluation Kit WLG-30-R - Tekceleo SAS
Specs
Motor Type Rotating
Diameter/Height 30 to 33.9 mm (1.18 to 1.33 inches)
Thickness 18.4 to 18.6 mm (0.7244 to 0.7323 inches)
View Details