The P&S 360 is an electronic spray head for airborne disinfection using Micronice vibrating mesh technology, designed for integration into disinfection systems with a compact footprint of 20mm x 46mm. It operates on AC power with low electrical consumption (<2W), supports corrosive liquids, and functions within a temperature range of -20°C to 80°C. The device produces a smooth, pressure- and heat-free nebulization with quiet operation (<35dB), and features a stainless steel and HDPE construction for durability and no dead volume. Standard droplet sizes are available, with custom options on request.
Fully equipped H2O2 aerosol sterilizer kit, ready to use out of the box for effective airborne disinfection. Nozzle capable to withstand corrosive liquids.
| Tekceleo SAS | |
|---|---|
| Product Category | Nebulizers |
| Product Number | Decontamination Kit - P&S 360 |
| Product Name | H2O2 Aerosol Sterilizer Kit |