TEGAM, Inc. Isolation Transformer with Elctrostatic Shield ST-248A

Description
TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio transformers in bridging circuits, to isolate the null indicator. The ST-248A features very accurate 1:1 ratio for isolation or phase inverting applications. Units are also used with TEGAM Ratio Transformers to provide 180 degree phase shift to the input or output of the instrument in certain bridge applications. The ST-248A also has electrostatic shields and a center tapped secondary. Technical Specifications Special Purpose Transformer 1:1 Turns Ratio Binding Post Termination Frequency Range 50-10,000 Hz Insulation 500-V Test Open Circuit Ratio Accuracy at 400 Hz .005% Input Impedance (with secondary open circuit) at 400 Hz, Greater than 250,000 ohms Electrostatic Shields Center Tapped Secondary Made in USA
Description
TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio transformers in bridging circuits, to isolate the null indicator. The ST-248A features very accurate 1:1 ratio for isolation or phase inverting applications. Units are also used with TEGAM Ratio Transformers to provide 180 degree phase shift to the input or output of the instrument in certain bridge applications. The ST-248A also has electrostatic shields and a center tapped secondary. Technical Specifications Special Purpose Transformer 1:1 Turns Ratio Binding Post Termination Frequency Range 50-10,000 Hz Insulation 500-V Test Open Circuit Ratio Accuracy at 400 Hz .005% Input Impedance (with secondary open circuit) at 400 Hz, Greater than 250,000 ohms Electrostatic Shields Center Tapped Secondary Made in USA

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer with Elctrostatic Shield - ST-248A - TEGAM, Inc.
Geneva, OH, United States
Isolation Transformer with Elctrostatic Shield
ST-248A
Isolation Transformer with Elctrostatic Shield ST-248A
TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio transformers in bridging circuits, to isolate the null indicator. The ST-248A features very accurate 1:1 ratio for isolation or phase inverting applications. Units are also used with TEGAM Ratio Transformers to provide 180 degree phase shift to the input or output of the instrument in certain bridge applications. The ST-248A also has electrostatic shields and a center tapped secondary. Technical Specifications Special Purpose Transformer 1:1 Turns Ratio Binding Post Termination Frequency Range 50-10,000 Hz Insulation 500-V Test Open Circuit Ratio Accuracy at 400 Hz .005% Input Impedance (with secondary open circuit) at 400 Hz, Greater than 250,000 ohms Electrostatic Shields Center Tapped Secondary Made in USA

TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio transformers in bridging circuits, to isolate the null indicator. The ST-248A features very accurate 1:1 ratio for isolation or phase inverting applications. Units are also used with TEGAM Ratio Transformers to provide 180 degree phase shift to the input or output of the instrument in certain bridge applications. The ST-248A also has electrostatic shields and a center tapped secondary.

Technical Specifications

  • Special Purpose Transformer
  • 1:1 Turns Ratio
  • Binding Post Termination
  • Frequency Range 50-10,000 Hz
  • Insulation 500-V Test
  • Open Circuit Ratio Accuracy at 400 Hz .005%
  • Input Impedance (with secondary open circuit) at 400 Hz, Greater than 250,000 ohms
  • Electrostatic Shields
  • Center Tapped Secondary
  • Made in USA
Supplier's Site

Technical Specifications

  TEGAM, Inc.
Product Category Transformers
Product Number ST-248A
Product Name Isolation Transformer with Elctrostatic Shield
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details