TEGAM, Inc. Auto-Ranging Portable Soil Resistivity Meter R1L-C

Description
Auto-ranging Portable Ground Resistance and Bond Meter 10 Mω TO 20 Kω The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2ω to 20 kω full scale. These resistance measurements correspond to soil resistivity from as low as 2ω-cm to as high as 600,000ω-cm. The R1L-C is capable of Wenner, Fall of Potential, 62% methods as well as bond and continuity measurements. Two, three and four are standard for this instrument. Technical Specifications Rugged: MIL-PRF-28800F Class 2 Simple: One Button Test, Auto Range Ranges: 2ω to 20 kω (Auto & Manual) Accuracy: 1% of reading on 2 ω range Resolution: 1 mω 2, 3 or 4 point measurements Offset Compensation Operates from -10 to 55 °C Includes Complete Accessory Kit comprised of a carrying case that holds: 4 Stainless Steel Helix Heavy Duty Ground Rods, CRA Gloves, 2-250 Ft. Wire spools on take up reels with handles, 2 sets 75 Ft test leads on tough plastic holders for easy storage, plus line cord, batteries and a instruction manual. NSN: 6625-01-377-6166 3 year warranty Made in USA
Datasheet
Description
Auto-ranging Portable Ground Resistance and Bond Meter 10 Mω TO 20 Kω The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2ω to 20 kω full scale. These resistance measurements correspond to soil resistivity from as low as 2ω-cm to as high as 600,000ω-cm. The R1L-C is capable of Wenner, Fall of Potential, 62% methods as well as bond and continuity measurements. Two, three and four are standard for this instrument. Technical Specifications Rugged: MIL-PRF-28800F Class 2 Simple: One Button Test, Auto Range Ranges: 2ω to 20 kω (Auto & Manual) Accuracy: 1% of reading on 2 ω range Resolution: 1 mω 2, 3 or 4 point measurements Offset Compensation Operates from -10 to 55 °C Includes Complete Accessory Kit comprised of a carrying case that holds: 4 Stainless Steel Helix Heavy Duty Ground Rods, CRA Gloves, 2-250 Ft. Wire spools on take up reels with handles, 2 sets 75 Ft test leads on tough plastic holders for easy storage, plus line cord, batteries and a instruction manual. NSN: 6625-01-377-6166 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto-Ranging Portable Soil Resistivity Meter - R1L-C - TEGAM, Inc.
Geneva, OH, United States
Auto-Ranging Portable Soil Resistivity Meter
R1L-C
Auto-Ranging Portable Soil Resistivity Meter R1L-C
Auto-ranging Portable Ground Resistance and Bond Meter 10 Mω TO 20 Kω The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2ω to 20 kω full scale. These resistance measurements correspond to soil resistivity from as low as 2ω-cm to as high as 600,000ω-cm. The R1L-C is capable of Wenner, Fall of Potential, 62% methods as well as bond and continuity measurements. Two, three and four are standard for this instrument. Technical Specifications Rugged: MIL-PRF-28800F Class 2 Simple: One Button Test, Auto Range Ranges: 2ω to 20 kω (Auto & Manual) Accuracy: 1% of reading on 2 ω range Resolution: 1 mω 2, 3 or 4 point measurements Offset Compensation Operates from -10 to 55 °C Includes Complete Accessory Kit comprised of a carrying case that holds: 4 Stainless Steel Helix Heavy Duty Ground Rods, CRA Gloves, 2-250 Ft. Wire spools on take up reels with handles, 2 sets 75 Ft test leads on tough plastic holders for easy storage, plus line cord, batteries and a instruction manual. NSN: 6625-01-377-6166 3 year warranty Made in USA

Auto-ranging Portable Ground Resistance and Bond Meter

10 MΩ TO 20 KΩ

The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2Ω to 20 kΩ full scale. These resistance measurements correspond to soil resistivity from as low as 2Ω-cm to as high as 600,000Ω-cm. The R1L-C is capable of Wenner, Fall of Potential, 62% methods as well as bond and continuity measurements. Two, three and four are standard for this instrument.

Technical Specifications

  • Rugged: MIL-PRF-28800F Class 2
  • Simple: One Button Test, Auto Range
  • Ranges: 2Ω to 20 kΩ (Auto & Manual)
  • Accuracy: 1% of reading on 2 Ω range
  • Resolution: 1 mΩ
  • 2, 3 or 4 point measurements
  • Offset Compensation
  • Operates from -10 to 55 °C
  • Includes Complete Accessory Kit comprised of a carrying case that holds: 4 Stainless Steel Helix Heavy Duty Ground Rods, CRA Gloves, 2-250 Ft. Wire spools on take up reels with handles, 2 sets 75 Ft test leads on tough plastic holders for easy storage, plus line cord, batteries and a instruction manual.
  • NSN: 6625-01-377-6166
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Conductivity and Resistivity Meters
Product Number R1L-C
Product Name Auto-Ranging Portable Soil Resistivity Meter
Water Quality Parameters Measures Resistivity
Form Factor Portable; In-situ / Field
Features and Functionality Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
Universal 4-wire, dual-input transmitter - AWT420 - ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Panel
Communication Network/Bus Compatibility Ethernet (optional feature); PROFIBUS (optional feature)
View Details
Measurement - conductivity-resistivity - 159002178 - Georg Fischer Piping Systems Ltd
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids; Measures Resistivity
Conductivity Range 0.0550 to 100 µS/cm
Electrical Output Analog Current; 4 to 20 mA
View Details
DS Conductivity Meter - 532M1 - Myron L Company
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details