TEGAM, Inc. Thermocouple Input Switch Box, Type J 8022

Description
6 Input Switch Box T/C Type J TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any single or multiple input thermometer. TEGAM switch boxes can also interface a single thermometer or other readout device to up to six different thermocouple probes. With an optional extension cable the switchbox becomes a bench unit complete with rubber feet and built-in tilt feature. You can connect two or more switchboxes together for quick reading of multiple-probe temperatures. APPLICATIONS: Multi-thermometer calibration, multi-thermocouple monitoring, multiple switch boxes can be interfaced with each other to expand input or output capabilities. Technical Specifications Enables to read six probes in any sequence Compatible with virtually every bench and handheld digital thermometer. One year warranty Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855 Made in USA
Datasheet
Description
6 Input Switch Box T/C Type J TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any single or multiple input thermometer. TEGAM switch boxes can also interface a single thermometer or other readout device to up to six different thermocouple probes. With an optional extension cable the switchbox becomes a bench unit complete with rubber feet and built-in tilt feature. You can connect two or more switchboxes together for quick reading of multiple-probe temperatures. APPLICATIONS: Multi-thermometer calibration, multi-thermocouple monitoring, multiple switch boxes can be interfaced with each other to expand input or output capabilities. Technical Specifications Enables to read six probes in any sequence Compatible with virtually every bench and handheld digital thermometer. One year warranty Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855 Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Input Switch Box, Type J - 8022 - TEGAM, Inc.
Geneva, OH, United States
Thermocouple Input Switch Box, Type J
8022
Thermocouple Input Switch Box, Type J 8022
6 Input Switch Box T/C Type J TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any single or multiple input thermometer. TEGAM switch boxes can also interface a single thermometer or other readout device to up to six different thermocouple probes. With an optional extension cable the switchbox becomes a bench unit complete with rubber feet and built-in tilt feature. You can connect two or more switchboxes together for quick reading of multiple-probe temperatures. APPLICATIONS: Multi-thermometer calibration, multi-thermocouple monitoring, multiple switch boxes can be interfaced with each other to expand input or output capabilities. Technical Specifications Enables to read six probes in any sequence Compatible with virtually every bench and handheld digital thermometer. One year warranty Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855 Made in USA

6 Input Switch Box

T/C Type J

TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any single or multiple input thermometer. TEGAM switch boxes can also interface a single thermometer or other readout device to up to six different thermocouple probes. With an optional extension cable the switchbox becomes a bench unit complete with rubber feet and built-in tilt feature. You can connect two or more switchboxes together for quick reading of multiple-probe temperatures.

APPLICATIONS: Multi-thermometer calibration, multi-thermocouple monitoring, multiple switch boxes can be interfaced with each other to expand input or output capabilities.

Technical Specifications

  • Enables to read six probes in any sequence
  • Compatible with virtually every bench and handheld digital thermometer.
  • One year warranty
  • Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Rotary Switches
Product Number 8022
Product Name Thermocouple Input Switch Box, Type J
Construction Single
Actuator Type Knobbed Shaft
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4057-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2719139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 1
Features DustProof; Weather resistant or waterproof
View Details