Tecumseh Products Company Solid State Overload/Relay 8300MRPB73

Description
OVERLOAD RELAY. PHASE, SINGLE. MOUNTING DIMENSIONS, 2.25" X 2.25".. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD RELAY. PHASE, SINGLE. MOUNTING DIMENSIONS, 2.25" X 2.25".. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 184062460 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
184062460
Solid State Overload/Relay 184062460
OVERLOAD RELAY. PHASE, SINGLE. MOUNTING DIMENSIONS, 2.25" X 2.25".. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD RELAY. PHASE, SINGLE. MOUNTING DIMENSIONS, 2.25" X 2.25".. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 184062460
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
Magnetic Contactors - SC32X - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Standard Rating IEC
AC Motor Phase Three
Continuous Current 15 to 32 amps
View Details
IEC 9 A Contactor - 100-C09L01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details