Tecsia Lubricants USA Bolts and Nuts Lubricant PG Plus

Description
Tecsia Lubricants offers anti-seize products which provides uniform flim coating on the metal surface acting as barrier against cold welding phenomenon. These lubricating pastes are designed for extreme load, wider operating temperature range, and high pressure environment. BrandsProductsNLGIOp erating Temp (°C)Features S11002-30 to 1000Premium grade multi-purpose anti-seize. ZKG 400-30 to 1400Special anti-seize paste for stainless steel bolts and nuts in extreme high temperature condition. SYN M-PG2-50 to 1400High performance anti-seize paste suitable for assembling. SWR 531-20 to 450Offers excellent protection against corrosion and resistance to salt water. PG Plus2-40 to 700Assembly paste for rotating applications made of high-strength steel.
Description
Tecsia Lubricants offers anti-seize products which provides uniform flim coating on the metal surface acting as barrier against cold welding phenomenon. These lubricating pastes are designed for extreme load, wider operating temperature range, and high pressure environment. BrandsProductsNLGIOp erating Temp (°C)Features S11002-30 to 1000Premium grade multi-purpose anti-seize. ZKG 400-30 to 1400Special anti-seize paste for stainless steel bolts and nuts in extreme high temperature condition. SYN M-PG2-50 to 1400High performance anti-seize paste suitable for assembling. SWR 531-20 to 450Offers excellent protection against corrosion and resistance to salt water. PG Plus2-40 to 700Assembly paste for rotating applications made of high-strength steel.

Suppliers

Company
Product
Description
Supplier Links
Bolts and Nuts Lubricant - PG Plus - Tecsia Lubricants USA
Miamisburg, OH, USA
Bolts and Nuts Lubricant
PG Plus
Bolts and Nuts Lubricant PG Plus
Tecsia Lubricants offers anti-seize products which provides uniform flim coating on the metal surface acting as barrier against cold welding phenomenon. These lubricating pastes are designed for extreme load, wider operating temperature range, and high pressure environment. BrandsProductsNLGIOp erating Temp (°C)Features S11002-30 to 1000Premium grade multi-purpose anti-seize. ZKG 400-30 to 1400Special anti-seize paste for stainless steel bolts and nuts in extreme high temperature condition. SYN M-PG2-50 to 1400High performance anti-seize paste suitable for assembling. SWR 531-20 to 450Offers excellent protection against corrosion and resistance to salt water. PG Plus2-40 to 700Assembly paste for rotating applications made of high-strength steel.

Tecsia Lubricants offers anti-seize products which provides uniform flim coating on the metal surface acting as barrier against cold welding phenomenon.
These lubricating pastes are designed for extreme load, wider operating temperature range, and high pressure environment.
BrandsProductsNLGIOperating Temp (°C)Features
S11002-30 to 1000Premium grade multi-purpose anti-seize.
ZKG 400-30 to 1400Special anti-seize paste for stainless steel bolts and nuts in extreme high temperature condition.
SYN M-PG2-50 to 1400High performance anti-seize paste suitable for assembling.
SWR 531-20 to 450Offers excellent protection against corrosion and resistance to salt water.
PG Plus2-40 to 700Assembly paste for rotating applications made of high-strength steel.

Supplier's Site

Technical Specifications

  Tecsia Lubricants USA
Product Category Anti-seize Compounds
Product Number PG Plus
Product Name Bolts and Nuts Lubricant
Use Temperature -40 to 1292 F (-40 to 700 C)
Unlock Full Specs
to access all available technical data

Similar Products

MoS2 Solid Film Lubricant - Ecoalube®642 - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant
Composition / Chemistry Molybdenum or Metal Sulphide
View Details
Solid Lubricant - CSL660EPN - Unique Technologies Associates
Unique Technologies Associates
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Nanomaterials; Synthetic or Semi-synthetic
View Details
Specs
Composition / Chemistry Specialty, Proprietary or Other; Copper and Nickel
Industry Applications Electrical / Electronic
Features Aerosol, Sprayable or Misting
View Details