Series PT transmitters provide air pressure needed to activate remote air switches which turn a variety of electrical devices on/off including motors, lights, pumps, air blowers, or other associated equipment.
Basic Construction
Field-tested critical components specifically selected to operate reliably in temperature extremes below 0°F up to 200° F. Consult factory for the complete temperature specification on the various PT transmitters available.
Operate with foot, knee or hand
100,000+ cycle life under full mechanical and thermal loads
Tubing connectors designed for use with 1/8" or 3/16" I.D. flexible plastic or rubber tubing
Available Features
Flexible abrasion & UV resistant air transmitters
Four Styles Available:
Heavy duty foot pedal
Light duty foot pedal
Heavy duty bulb type
Light duty bulb type
Tubing attached or sold separately
Optional colors available (consult factory)
Optional bright yellow foot shroud
Optional aluminum base plate
Design Flexibility
Tecmark's manufacturing philosophy is unique. In an effort to provide youwith a product that is most suited to your application, Tecmark® transmitters incorporate interchangeable components for the ultimate in design flexibility. This means a product tailored to your needs without the high price and long lead times associated with custom manufacturing. If you have a need and don't see the features you require, please ask us!
Series PT transmitters provide air pressure needed to activate remote air switches which turn a variety of electrical devices on/off including motors, lights, pumps, air blowers, or other associated equipment.
Basic Construction
- Field-tested critical components specifically selected to operate reliably in temperature extremes below 0°F up to 200° F. Consult factory for the complete temperature specification on the various PT transmitters available.
- Operate with foot, knee or hand
- 100,000+ cycle life under full mechanical and thermal loads
- Tubing connectors designed for use with 1/8" or 3/16" I.D. flexible plastic or rubber tubing
Available Features
- Flexible abrasion & UV resistant air transmitters
- Four Styles Available:
- Heavy duty foot pedal
- Light duty foot pedal
- Heavy duty bulb type
- Light duty bulb type
- Tubing attached or sold separately
- Optional colors available (consult factory)
- Optional bright yellow foot shroud
- Optional aluminum base plate
Design Flexibility
Tecmark's manufacturing philosophy is unique. In an effort to provide youwith a product that is most suited to your application, Tecmark® transmitters incorporate interchangeable components for the ultimate in design flexibility. This means a product tailored to your needs without the high price and long lead times associated with custom manufacturing. If you have a need and don't see the features you require, please ask us!