The ETS1000 electronic thermostat is a temperature regulating device that integrates a solid-state thermistor with an electronic comparator circuit for accurate control. It features SPST load-switching relay operation, transient protection, and fail-safe functionality if sensor wires are severed or shorted. All connections use 1/4" male quick-connect terminals. The unit is UL Recognized for use as a temperature regulating control in the United States and Canada. It is rated for 5 amps at 120 VAC resistive, with setpoint accuracy of ±2°F (±1.1°C) and a nominal differential of 1°F (±0.7°C). It operates reliably in ambient temperatures from 32°F to 158°F at 95% relative humidity, with a storage range of -40°F to 185°F. The device is designed to exceed 100,000 operational cycles under full electrical, mechanical, and thermal loads.
The ETS1000 electronic thermostats are temperature regulating devices specifically designed around rigorous parameters. The Series ETS thermostats integrate a solid state thermistor to an electronic comparator circuit for accurate temperature control. All input and output connections are made via 1/4" male quick connect terminals. The Series ETS are transient protected and provide fail-safe operation if the sensor wires are severed or shorted. They are designed and engineered to exceed 100,000 cycles under full mechanical, electrical and thermal loads.
| Tecmark Corporation | |
|---|---|
| Product Category | Thermostats |
| Product Number | ETS1000 |
| Product Name | Electronic Thermostat |
| Thermostat Type | Digital |