The Ryobi 2 Nailer Kit includes two nailers at a superior value designed for your home improvement nailing needs: the Finish Nailer and Brad Nailer. The Finish Nailer is designed for both interior and exterior finish carpentry. The Finish Nailer is ideal for home improvement projects that involve door jams, window trim, crown molding, baseboards, cabinetry and shelves. The non-marring nosepiece keeps the work surface clean of tool marks while the tool-free depth-of-drive adjustment provides accurate depth control improving the quality of finish work. This Finish Nailer weighs only 4 pounds and has a rubber grip handle for increased handling comfort. The Brad Nailer has a side-loading magazine with a low nail indicator. It€™s an easy tool to operate with its tool-free adjustable exhaust and tool-free depth of drive adjustment. Weighing less than three pounds and finished with a non-slip rubber grip ergonomic handle the finish nailer is comfortable to hold and maneuver. It also includes an internal piston catch for consistent driving power, and toolless jam release that makes nail clearing simple and easy. This tool is great for both interior and exterior finish and trim work including cabinetry, molding, staircases, and crafts. Each nailer comes with 1,000 fasteners, oil and operator€™s manual.
| Ryobi Technologies, Inc. | |
|---|---|
| Product Category | Nailers |
| Product Number | YN801K |
| Product Name | 2 Piece Finish Nailer and Brad Nailer Kit |