Techspan Industries, Inc. Lug/Connector BLUA100D2

Description
ALUMINUM LUG, WIRE SIZE1000MCM, STUD SIZE: 1/2 INCH, COLOR CODE: BROWN, 2 HOLE, LENGTH: 7-7/16, WIRE DIAMETER: 1.153''. FREE 2 YEAR RADWELL WARRANTY
Description
ALUMINUM LUG, WIRE SIZE1000MCM, STUD SIZE: 1/2 INCH, COLOR CODE: BROWN, 2 HOLE, LENGTH: 7-7/16, WIRE DIAMETER: 1.153''. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 40147767 - Radwell International
Willingboro, NJ, United States
Lug/Connector
40147767
Lug/Connector 40147767
ALUMINUM LUG, WIRE SIZE1000MCM, STUD SIZE: 1/2 INCH, COLOR CODE: BROWN, 2 HOLE, LENGTH: 7-7/16, WIRE DIAMETER: 1.153''. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM LUG, WIRE SIZE1000MCM, STUD SIZE: 1/2 INCH, COLOR CODE: BROWN, 2 HOLE, LENGTH: 7-7/16, WIRE DIAMETER: 1.153''. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 40147767
Product Name Lug/Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers
Arrays, Edge Type, Mezzanine (Board to Board) - OR769TR-ND - DigiKey
Specs
Connector Type Board Mount Connector; Board to Board Connector
Mounting Surface Mount
View Details
2 suppliers
Powerpole ® Connector Housing, Blue - 1321 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50019-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details