Techsil Limited Techsil® Silstrip Liquid Silicone Remover 25L TEOT06004

Description
Techsil® Silstrip Liquid Remover chemically digests cured and uncured silicone elastomers or polymers making them easily water or solvent rinseable. Techsil® Silstrip Liquid Remover does not contain halogenated solvents, heavy metal, cyanide or water. It may be used on aluminum (except colored, anodized aluminum) and its alloys, copper and its alloys, iron and steels, glass and ceramics, epoxy composites etc. without adverse effects. Techsil® Silstrip has little attack on rubber and other elastomers or most painted surfaces. Silstrip is ready to use; no diluting or heating is required. It is a low odor material with low evaporation, high flash point and a minimal hazard rating.
Datasheet
Description
Techsil® Silstrip Liquid Remover chemically digests cured and uncured silicone elastomers or polymers making them easily water or solvent rinseable. Techsil® Silstrip Liquid Remover does not contain halogenated solvents, heavy metal, cyanide or water. It may be used on aluminum (except colored, anodized aluminum) and its alloys, copper and its alloys, iron and steels, glass and ceramics, epoxy composites etc. without adverse effects. Techsil® Silstrip has little attack on rubber and other elastomers or most painted surfaces. Silstrip is ready to use; no diluting or heating is required. It is a low odor material with low evaporation, high flash point and a minimal hazard rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® Silstrip Liquid Silicone Remover 25L - TEOT06004 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® Silstrip Liquid Silicone Remover 25L
TEOT06004
Techsil® Silstrip Liquid Silicone Remover 25L TEOT06004
Techsil® Silstrip Liquid Remover chemically digests cured and uncured silicone elastomers or polymers making them easily water or solvent rinseable. Techsil® Silstrip Liquid Remover does not contain halogenated solvents, heavy metal, cyanide or water. It may be used on aluminum (except colored, anodized aluminum) and its alloys, copper and its alloys, iron and steels, glass and ceramics, epoxy composites etc. without adverse effects. Techsil® Silstrip has little attack on rubber and other elastomers or most painted surfaces. Silstrip is ready to use; no diluting or heating is required. It is a low odor material with low evaporation, high flash point and a minimal hazard rating.

Techsil® Silstrip Liquid Remover chemically digests cured and uncured silicone elastomers or polymers making them easily water or solvent rinseable. Techsil® Silstrip Liquid Remover does not contain halogenated solvents, heavy metal, cyanide or water. It may be used on aluminum (except colored, anodized aluminum) and its alloys, copper and its alloys, iron and steels, glass and ceramics, epoxy composites etc. without adverse effects. Techsil® Silstrip has little attack on rubber and other elastomers or most painted surfaces. Silstrip is ready to use; no diluting or heating is required. It is a low odor material with low evaporation, high flash point and a minimal hazard rating.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Cleaning Agents and Surface Treatments
Product Number TEOT06004
Product Name Techsil® Silstrip Liquid Silicone Remover 25L
Type Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - Primer 49 - 304907 - Hernon Manufacturing, Inc.
Specs
Type Surface Treatment
View Details
Amolea AT2 Fluorinated Precision Cleaning Solvent -  - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Degreaser; Solvent
Industry Applications Electronics
Full Strength Use Usable Undiluted or Full Strength
View Details
Soap & Hand Cleaners - 2768053 - RS Components, Ltd.
Specs
Type Cleaner
View Details
Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details