Techsil Limited Techsil® Silstrip Liquid Silicone Remove/Digest 1L TEOT06001

Description
Techsil® Sil strip Liquid Remover chemically digests cured and uncured silicone elastomers or polymers making them easily water or solvent rinseable. Techsil Silstrip Liquid Remover does not contain halogenated solvents, heavy metal, cyanide or water. It may be used on aluminum (except colored, anodized aluminum) and its alloys, copper and its alloys, iron and steels, glass and ceramics, epoxy composites etc. without adverse effects. Techsil® Silstrip has little attack on rubber and other elastomers or most painted surfaces. Silstrip is ready to use: no diluting or heating required. It is a low odor material with low evaporation, high flash point and a minimal hazard rating.
Datasheet
Description
Techsil® Sil strip Liquid Remover chemically digests cured and uncured silicone elastomers or polymers making them easily water or solvent rinseable. Techsil Silstrip Liquid Remover does not contain halogenated solvents, heavy metal, cyanide or water. It may be used on aluminum (except colored, anodized aluminum) and its alloys, copper and its alloys, iron and steels, glass and ceramics, epoxy composites etc. without adverse effects. Techsil® Silstrip has little attack on rubber and other elastomers or most painted surfaces. Silstrip is ready to use: no diluting or heating required. It is a low odor material with low evaporation, high flash point and a minimal hazard rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® Silstrip Liquid Silicone Remove/Digest 1L - TEOT06001 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® Silstrip Liquid Silicone Remove/Digest 1L
TEOT06001
Techsil® Silstrip Liquid Silicone Remove/Digest 1L TEOT06001
Techsil® Sil strip Liquid Remover chemically digests cured and uncured silicone elastomers or polymers making them easily water or solvent rinseable. Techsil Silstrip Liquid Remover does not contain halogenated solvents, heavy metal, cyanide or water. It may be used on aluminum (except colored, anodized aluminum) and its alloys, copper and its alloys, iron and steels, glass and ceramics, epoxy composites etc. without adverse effects. Techsil® Silstrip has little attack on rubber and other elastomers or most painted surfaces. Silstrip is ready to use: no diluting or heating required. It is a low odor material with low evaporation, high flash point and a minimal hazard rating.

Techsil® Sil strip Liquid Remover chemically digests cured and uncured silicone elastomers or polymers making them easily water or solvent rinseable. Techsil Silstrip Liquid Remover does not contain halogenated solvents, heavy metal, cyanide or water. It may be used on aluminum (except colored, anodized aluminum) and its alloys, copper and its alloys, iron and steels, glass and ceramics, epoxy composites etc. without adverse effects. Techsil® Silstrip has little attack on rubber and other elastomers or most painted surfaces. Silstrip is ready to use: no diluting or heating required. It is a low odor material with low evaporation, high flash point and a minimal hazard rating.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Cleaning Agents and Surface Treatments
Product Number TEOT06001
Product Name Techsil® Silstrip Liquid Silicone Remove/Digest 1L
Type Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Cleaners - Cleaner 62 - 306212 - Hernon Manufacturing, Inc.
Specs
Type Surface Treatment; Cleaner
View Details
AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover
Industry Applications Electronics
View Details
Electronics Cleaners - 2384456 - RS Components, Ltd.
Specs
Type Aerosol / Contact Cleaner; Cleaner
Industry Applications Electronic, General Cleaning
View Details
Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details