Techsil Limited tec™ ADJ013 Angled Extension Nozzle 3mm PAGG20037

Description
The tec™ ADJ013 is a hotmelt glue gun nozzle. To install, simply remove the current nozzle from your tool and replace with the ADJ013. Please note, do not try to change or fit nozzles on your glue gun unless it is hot.
Description
The tec™ ADJ013 is a hotmelt glue gun nozzle. To install, simply remove the current nozzle from your tool and replace with the ADJ013. Please note, do not try to change or fit nozzles on your glue gun unless it is hot.

Suppliers

Company
Product
Description
Supplier Links
tec™ ADJ013 Angled Extension Nozzle 3mm - PAGG20037 - Techsil Limited
Bidford on Avon, United Kingdom
tec™ ADJ013 Angled Extension Nozzle 3mm
PAGG20037
tec™ ADJ013 Angled Extension Nozzle 3mm PAGG20037
The tec™ ADJ013 is a hotmelt glue gun nozzle. To install, simply remove the current nozzle from your tool and replace with the ADJ013. Please note, do not try to change or fit nozzles on your glue gun unless it is hot.

The tec™ ADJ013 is a hotmelt glue gun nozzle. To install, simply remove the current nozzle from your tool and replace with the ADJ013. Please note, do not try to change or fit nozzles on your glue gun unless it is hot.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Nozzles
Product Number PAGG20037
Product Name tec™ ADJ013 Angled Extension Nozzle 3mm
Media Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Mixer Nozzles - 199174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Viper® NPSH X NPSH Thread 1 in. Bore Size (Orifice) Shut-Off with Pistol Grip Single Seat|Master File - I217924 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 1000 mil (25400 µm)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details